Hi-Tech Controls, Inc. Nickel Plated Brass Pipe Fitting 2033 06-00

Description
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705
Datasheet
Description
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Pipe Fitting - 2033 06-00 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel Plated Brass Pipe Fitting
2033 06-00
Nickel Plated Brass Pipe Fitting 2033 06-00
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705

When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem.
The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2".
Material: brass OT58 UNI 5705

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 2033 06-00
Product Name Nickel Plated Brass Pipe Fitting
Fitting Type Pipe Fitting; Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapter For Remote Placement, Mini-Ball, 1.5
Specs
Fitting Type Pipe Fitting; Quick Coupler; Adapter Fitting
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-Quick Female Connector - PQ-FC12W - Clippard
Specs
Fitting Type Tube Fitting
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details