Hi-Tech Controls, Inc. Nickel Plated Brass Pipe Fitting 2020 1/2-1/2

Description
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4". Material: brass OT58 UNI 5705 (nickel-plated). The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times. Material: brass OT58 UNI 5705 (nickel-plated). T. min. - 40°C (-40°F) T. max. +120°C (250°F)
Datasheet
Description
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4". Material: brass OT58 UNI 5705 (nickel-plated). The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times. Material: brass OT58 UNI 5705 (nickel-plated). T. min. - 40°C (-40°F) T. max. +120°C (250°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Pipe Fitting - 2020 1/2-1/2 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel Plated Brass Pipe Fitting
2020 1/2-1/2
Nickel Plated Brass Pipe Fitting 2020 1/2-1/2
When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4". Material: brass OT58 UNI 5705 (nickel-plated). The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times. Material: brass OT58 UNI 5705 (nickel-plated). T. min. - 40°C (-40°F) T. max. +120°C (250°F)

When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or female couplings and are available in a variety of thread sizes up to 3/4".
Material: brass OT58 UNI 5705 (nickel-plated).
The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount of time during installation. The Sprint® fitting can be connected and disconnected several times.
Material: brass OT58 UNI 5705 (nickel-plated).
T. min. - 40°C (-40°F)
T. max. +120°C (250°F)

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 2020 1/2-1/2
Product Name Nickel Plated Brass Pipe Fitting
Fitting Type Pipe Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Hot Tapper Adapter 5.0
Specs
Fitting Type Pipe Fitting; Adapter Fitting
View Details
Compressed Air Close Nipple Fitting - 900084 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.250 inch (6.35 mm)
View Details
T-fitting - NPFC-T-R14-2G14-MFF - Festo Corporation
Specs
Connection Type Tube - Male English Straight Thread
Temperature -4 to 302 F (-20 to 150 C)
View Details
3 suppliers