Hi-Tech Controls, Inc. Nickel Plated Brass Pipe Fitting 2013 02-00

Description
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705
Datasheet
Description
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Pipe Fitting - 2013 02-00 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel Plated Brass Pipe Fitting
2013 02-00
Nickel Plated Brass Pipe Fitting 2013 02-00
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705

When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem.
The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2".
Material: brass OT58 UNI 5705

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 2013 02-00
Product Name Nickel Plated Brass Pipe Fitting
Fitting Type Pipe Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Brass Fitting - 15040 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Swivel Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Barb fitting - CN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
SS Wire Screens - Bound Screens - SSA-1 - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
English Size 0.211 inch (5.36 mm)
View Details
Pneumatic Fittings - 1215629 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Pbt
View Details