Hi-Tech Controls, Inc. Nickel Plated Brass Pipe Fitting 2003 08-00

Description
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705
Datasheet
Description
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Brass Pipe Fitting - 2003 08-00 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Nickel Plated Brass Pipe Fitting
2003 08-00
Nickel Plated Brass Pipe Fitting 2003 08-00
When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2". Material: brass OT58 UNI 5705

When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem.
The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2".
Material: brass OT58 UNI 5705

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Pneumatic Fittings
Product Number 2003 08-00
Product Name Nickel Plated Brass Pipe Fitting
Fitting Type Pipe Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Male Elbow 1/8
Specs
Fitting Type Pipe Fitting
English Size 0.125 inch (3.17 mm)
View Details
Push-in L-fitting - QBL-3/8-1/4-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass, nickel-plated PBT
Temperature 32 to 140 F (0 to 60 C)
View Details
3 suppliers