When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem.
The full range of fittings includes straight, L-shaped, T-shaped, and cross piece male or femalecouplings and are available in a variety of thread sizes up to 1/2".
Material: brass OT58 UNI 5705
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 2003 02-00 |
| Product Name | Nickel Plated Brass Pipe Fitting |
| Fitting Type | Pipe Fitting; Tee Fitting |