HG Optronics, Inc. BBO Nonlinear crystal Beta-Barium Borate Crystal

Description
HGO grows BBO Nonlinear crystals using flux technology. BBO crystal transparency ranges from 188 nm to 5,2 µm, which includes reasonable transparency from 3-5,2 µm for few tens µm thick crystals, while their phase-matchable range spans almost over the entire transparency range. Combined with other magnificent properties of BBO, it is favorable for numerous nonlinear parametric applications. It is worth to mention that BBO crystals have the highest nonlinearity in the UV range out of all common nonlinear crystals. Descriptions: HGO grows BBO Nonlinear crystals . BBO crystal transparency ranges from 188 nm to 5,2 µm, its phase-matchable range spans almost over the entire transparency range. BBO crystals have the highest nonlinearity in the UV range out of all common nonlinear crystals. lMain applications: 1) Harmonic generation (up to fifth) of pulsed Nd-doped crystal-based lasers. 2) Frequency doubling, a tripling of pulsed Ti:sapphire, Yb-doped, dye lasers. 3) Characterization of ultrashort laser pulses by FROG, XFROG, SPIDER, dispersion scan, chirp scan methods. 4) OPA and OPO. 5) Pockels' Cell Advantages: 1) Broad phase match range from 409.6 nm to 3500 nm; 2) Wide transmission region from 190 nm to 3500 nm; 3) Large effective second-harmonic-gene ration (SHG) coefficient; 4) High damage threshold; 5) High optical homogeneity with δn ≈10-6/cm; 6) Wide temperature-bandwidt h of about 55℃. Why Choose HGO ? HGO grows BBO crystals(Beta-Barium Borate Crystal) in house using Flux growth technology. High quality of starting material is used for crystal growth and strict quality control is applied to our BBO’s absorption ,scattering loss, bulk loss ,wavefront distortion ,inclusions and all the other required processing specs which assures that each crystal from HGO will comply with will comply with customer’s specification and perform well in laser system. HGO can supply size of BBO up to 15mm*15mm*15mm and length from 0.05mm up to 25mm. We have over 13 years crystals growth experiences and HGO’s BBO has been well recognized for its high quality and low price by our customers from all over the world.
Description
HGO grows BBO Nonlinear crystals using flux technology. BBO crystal transparency ranges from 188 nm to 5,2 µm, which includes reasonable transparency from 3-5,2 µm for few tens µm thick crystals, while their phase-matchable range spans almost over the entire transparency range. Combined with other magnificent properties of BBO, it is favorable for numerous nonlinear parametric applications. It is worth to mention that BBO crystals have the highest nonlinearity in the UV range out of all common nonlinear crystals. Descriptions: HGO grows BBO Nonlinear crystals . BBO crystal transparency ranges from 188 nm to 5,2 µm, its phase-matchable range spans almost over the entire transparency range. BBO crystals have the highest nonlinearity in the UV range out of all common nonlinear crystals. lMain applications: 1) Harmonic generation (up to fifth) of pulsed Nd-doped crystal-based lasers. 2) Frequency doubling, a tripling of pulsed Ti:sapphire, Yb-doped, dye lasers. 3) Characterization of ultrashort laser pulses by FROG, XFROG, SPIDER, dispersion scan, chirp scan methods. 4) OPA and OPO. 5) Pockels' Cell Advantages: 1) Broad phase match range from 409.6 nm to 3500 nm; 2) Wide transmission region from 190 nm to 3500 nm; 3) Large effective second-harmonic-gene ration (SHG) coefficient; 4) High damage threshold; 5) High optical homogeneity with δn ≈10-6/cm; 6) Wide temperature-bandwidt h of about 55℃. Why Choose HGO ? HGO grows BBO crystals(Beta-Barium Borate Crystal) in house using Flux growth technology. High quality of starting material is used for crystal growth and strict quality control is applied to our BBO’s absorption ,scattering loss, bulk loss ,wavefront distortion ,inclusions and all the other required processing specs which assures that each crystal from HGO will comply with will comply with customer’s specification and perform well in laser system. HGO can supply size of BBO up to 15mm*15mm*15mm and length from 0.05mm up to 25mm. We have over 13 years crystals growth experiences and HGO’s BBO has been well recognized for its high quality and low price by our customers from all over the world.

Suppliers

Company
Product
Description
Supplier Links
BBO Nonlinear crystal Beta-Barium Borate Crystal -  - HG Optronics, Inc.
Fuzhou, Fujian, China
BBO Nonlinear crystal Beta-Barium Borate Crystal
BBO Nonlinear crystal Beta-Barium Borate Crystal
HGO grows BBO Nonlinear crystals using flux technology. BBO crystal transparency ranges from 188 nm to 5,2 µm, which includes reasonable transparency from 3-5,2 µm for few tens µm thick crystals, while their phase-matchable range spans almost over the entire transparency range. Combined with other magnificent properties of BBO, it is favorable for numerous nonlinear parametric applications. It is worth to mention that BBO crystals have the highest nonlinearity in the UV range out of all common nonlinear crystals. Descriptions: HGO grows BBO Nonlinear crystals . BBO crystal transparency ranges from 188 nm to 5,2 µm, its phase-matchable range spans almost over the entire transparency range. BBO crystals have the highest nonlinearity in the UV range out of all common nonlinear crystals. lMain applications: 1) Harmonic generation (up to fifth) of pulsed Nd-doped crystal-based lasers. 2) Frequency doubling, a tripling of pulsed Ti:sapphire, Yb-doped, dye lasers. 3) Characterization of ultrashort laser pulses by FROG, XFROG, SPIDER, dispersion scan, chirp scan methods. 4) OPA and OPO. 5) Pockels' Cell Advantages: 1) Broad phase match range from 409.6 nm to 3500 nm; 2) Wide transmission region from 190 nm to 3500 nm; 3) Large effective second-harmonic-gene ration (SHG) coefficient; 4) High damage threshold; 5) High optical homogeneity with δn ≈10-6/cm; 6) Wide temperature-bandwidt h of about 55℃. Why Choose HGO ? HGO grows BBO crystals(Beta-Barium Borate Crystal) in house using Flux growth technology. High quality of starting material is used for crystal growth and strict quality control is applied to our BBO’s absorption ,scattering loss, bulk loss ,wavefront distortion ,inclusions and all the other required processing specs which assures that each crystal from HGO will comply with will comply with customer’s specification and perform well in laser system. HGO can supply size of BBO up to 15mm*15mm*15mm and length from 0.05mm up to 25mm. We have over 13 years crystals growth experiences and HGO’s BBO has been well recognized for its high quality and low price by our customers from all over the world.

HGO grows BBO Nonlinear crystals using flux technology. BBO crystal transparency ranges from 188 nm to 5,2 µm, which includes reasonable transparency from 3-5,2 µm for few tens µm thick crystals, while their phase-matchable range spans almost over the entire transparency range. Combined with other magnificent properties of BBO, it is favorable for numerous nonlinear parametric applications. It is worth to mention that BBO crystals have the highest nonlinearity in the UV range out of all common nonlinear crystals.

Descriptions:

HGO grows BBO Nonlinear crystals . BBO crystal transparency ranges from 188 nm to 5,2 µm, its phase-matchable range spans almost over the entire transparency range. BBO crystals have the highest nonlinearity in the UV range out of all common nonlinear crystals.

lMain applications:

1) Harmonic generation (up to fifth) of pulsed Nd-doped crystal-based lasers.

2) Frequency doubling, a tripling of pulsed Ti:sapphire, Yb-doped, dye lasers.

3) Characterization of ultrashort laser pulses by FROG, XFROG, SPIDER, dispersion scan, chirp scan methods.

4) OPA and OPO.

5) Pockels' Cell

Advantages:

1) Broad phase match range from 409.6 nm to 3500 nm;

2) Wide transmission region from 190 nm to 3500 nm;

3) Large effective second-harmonic-generation (SHG) coefficient;

4) High damage threshold;

5) High optical homogeneity with δn ≈10-6/cm;

6) Wide temperature-bandwidth of about 55℃.

Why Choose HGO ?

HGO grows BBO crystals(Beta-Barium Borate Crystal) in house using Flux growth technology. High quality of starting material is used for crystal growth and strict quality control is applied to our BBO’s absorption ,scattering loss, bulk loss ,wavefront distortion ,inclusions and all the other required processing specs which assures that each crystal from HGO will comply with will comply with customer’s specification and perform well in laser system.

HGO can supply size of BBO up to 15mm*15mm*15mm and length from 0.05mm up to 25mm. We have over 13 years crystals growth experiences and HGO’s BBO has been well recognized for its high quality and low price by our customers from all over the world.

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Optical Crystals
Product Name BBO Nonlinear crystal Beta-Barium Borate Crystal
Type Nonlinear
Material BBO
Optical Application Ultraviolet
Features AR-Coated
Damage Threshold 750000 W/cm²
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Type Laser
Material YAG
Features AR-Coated
View Details
Laser Crystals - Nd:YVO4 - CASTECH, Inc.
Specs
Type Laser
Material Nd:YVO4
View Details
Nd:YAG Crystals -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Material Nd:YAG Crystals
Surface Quality 20-10 Scratch / Dig
Surface Flatness λ/8
View Details
Laser Crystal -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Type Laser
View Details