Heyco Metals, Inc. Stainless Steel Grade 430

Description
Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a major upgrade in 2006. Two Sendzimir solid-housing 20-hi rolling mills with automatic contactless gauge control and mineral oil coolant with filtration to 1 micron absolute. Strand Annealing Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials. Stretch Bend Leveling A wide width Ungerer unit, with automatic shape measurement and control via feedback loops, provides the ultimate in flat, stress-free product. In-line surface inspection automatically scans 100% of both surfaces, capturing all specified defects for later containment as appropriate. A narrow width as-slit leveling unit allows processing of slit product for the best in straightness and freedom from die-exit twist, etc. Slitting Three slitters to meet a variety of customer requirements: a wide-width Ruesch unit using loop-in/loop-out tensionless slitting for optimal slit edge characteristics. Bridle tensioning avoids friction pads and associated surface impairments. This slitter was designed to meet the stringent surface requirements of the lead frame industry. Shimless tooling, computer generated setups and heads designed for off-line tooling changes, all contribute to minimal setup time losses. An intermediate width Ruesch unit also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields.
Description
Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a major upgrade in 2006. Two Sendzimir solid-housing 20-hi rolling mills with automatic contactless gauge control and mineral oil coolant with filtration to 1 micron absolute. Strand Annealing Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials. Stretch Bend Leveling A wide width Ungerer unit, with automatic shape measurement and control via feedback loops, provides the ultimate in flat, stress-free product. In-line surface inspection automatically scans 100% of both surfaces, capturing all specified defects for later containment as appropriate. A narrow width as-slit leveling unit allows processing of slit product for the best in straightness and freedom from die-exit twist, etc. Slitting Three slitters to meet a variety of customer requirements: a wide-width Ruesch unit using loop-in/loop-out tensionless slitting for optimal slit edge characteristics. Bridle tensioning avoids friction pads and associated surface impairments. This slitter was designed to meet the stringent surface requirements of the lead frame industry. Shimless tooling, computer generated setups and heads designed for off-line tooling changes, all contribute to minimal setup time losses. An intermediate width Ruesch unit also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Grade 430 -  - Heyco Metals, Inc.
Reading, PA, USA
Stainless Steel Grade 430
Stainless Steel Grade 430
Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a major upgrade in 2006. Two Sendzimir solid-housing 20-hi rolling mills with automatic contactless gauge control and mineral oil coolant with filtration to 1 micron absolute. Strand Annealing Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials. Stretch Bend Leveling A wide width Ungerer unit, with automatic shape measurement and control via feedback loops, provides the ultimate in flat, stress-free product. In-line surface inspection automatically scans 100% of both surfaces, capturing all specified defects for later containment as appropriate. A narrow width as-slit leveling unit allows processing of slit product for the best in straightness and freedom from die-exit twist, etc. Slitting Three slitters to meet a variety of customer requirements: a wide-width Ruesch unit using loop-in/loop-out tensionless slitting for optimal slit edge characteristics. Bridle tensioning avoids friction pads and associated surface impairments. This slitter was designed to meet the stringent surface requirements of the lead frame industry. Shimless tooling, computer generated setups and heads designed for off-line tooling changes, all contribute to minimal setup time losses. An intermediate width Ruesch unit also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields.

Rolling
Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a major upgrade in 2006. Two Sendzimir solid-housing 20-hi rolling mills with automatic contactless gauge control and mineral oil coolant with filtration to 1 micron absolute.

Strand Annealing
Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials.

Stretch Bend Leveling
A wide width Ungerer unit, with automatic shape measurement and control via feedback loops, provides the ultimate in flat, stress-free product. In-line surface inspection automatically scans 100% of both surfaces, capturing all specified defects for later containment as appropriate. A narrow width as-slit leveling unit allows processing of slit product for the best in straightness and freedom from die-exit twist, etc.

Slitting
Three slitters to meet a variety of customer requirements: a wide-width Ruesch unit using loop-in/loop-out tensionless slitting for optimal slit edge characteristics. Bridle tensioning avoids friction pads and associated surface impairments. This slitter was designed to meet the stringent surface requirements of the lead frame industry. Shimless tooling, computer generated setups and heads designed for off-line tooling changes, all contribute to minimal setup time losses.

An intermediate width Ruesch unit also uses tensionless slitting via in/out loops and computer generated shimless tooling.

A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields.

Supplier's Site

Technical Specifications

  Heyco Metals, Inc.
Product Category Metal Shapes and Stock
Product Name Stainless Steel Grade 430
Type Stainless; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Strip
Features Coil Stock
Processing, Temper & Finish Annealed
UNS Number 43000
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Super Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Custom Roll Formed Rings -  - MP Metal Products
Specs
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
 - Nitronic® 60 / HPA N60 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Squares; Bar Stock
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details