Heyco Metals, Inc. Phosphor Bronze CDA No. 521

Description
Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a major upgrade in 2006. Two Sendzimir solid-housing 20-hi rolling mills with automatic contactless gauge control and mineral oil coolant with filtration to 1 micron absolute. Bell Annealing One two-base, single stack Ebner installation with cracked ammonia atmosphere (N2/H2). Strand Annealing Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials. Stretch Bend Leveling A wide width Ungerer unit, with automatic shape measurement and control via feedback loops, provides the ultimate in flat, stress-free product. In-line surface inspection automatically scans 100% of both surfaces, capturing all specified defects for later containment as appropriate. A narrow width as-slit leveling unit allows processing of slit product for the best in straightness and freedom from die-exit twist, etc. Slitting Three slitters to meet a variety of customer requirements: a wide-width Ruesch unit using loop-in/loop-out tensionless slitting for optimal slit edge characteristics. Bridle tensioning avoids friction pads and associated surface impairments. This slitter was designed to meet the stringent surface requirements of the lead frame industry. Shimless tooling, computer generated setups and heads designed for off-line tooling changes, all contribute to minimal setup time losses. An intermediate width Ruesch unit also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields. Traverse Winding Two, three head units efficiently wind, three strips at a time, pancake coils that have been slit at a separate operation. They are ideally designed for small and intermediate sized jobs, and avoid the complexity and long setup times associated with combined slit/wind units.
Description
Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a major upgrade in 2006. Two Sendzimir solid-housing 20-hi rolling mills with automatic contactless gauge control and mineral oil coolant with filtration to 1 micron absolute. Bell Annealing One two-base, single stack Ebner installation with cracked ammonia atmosphere (N2/H2). Strand Annealing Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials. Stretch Bend Leveling A wide width Ungerer unit, with automatic shape measurement and control via feedback loops, provides the ultimate in flat, stress-free product. In-line surface inspection automatically scans 100% of both surfaces, capturing all specified defects for later containment as appropriate. A narrow width as-slit leveling unit allows processing of slit product for the best in straightness and freedom from die-exit twist, etc. Slitting Three slitters to meet a variety of customer requirements: a wide-width Ruesch unit using loop-in/loop-out tensionless slitting for optimal slit edge characteristics. Bridle tensioning avoids friction pads and associated surface impairments. This slitter was designed to meet the stringent surface requirements of the lead frame industry. Shimless tooling, computer generated setups and heads designed for off-line tooling changes, all contribute to minimal setup time losses. An intermediate width Ruesch unit also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields. Traverse Winding Two, three head units efficiently wind, three strips at a time, pancake coils that have been slit at a separate operation. They are ideally designed for small and intermediate sized jobs, and avoid the complexity and long setup times associated with combined slit/wind units.

Suppliers

Company
Product
Description
Supplier Links
Phosphor Bronze CDA No. 521 -  - Heyco Metals, Inc.
Reading, PA, USA
Phosphor Bronze CDA No. 521
Phosphor Bronze CDA No. 521
Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a major upgrade in 2006. Two Sendzimir solid-housing 20-hi rolling mills with automatic contactless gauge control and mineral oil coolant with filtration to 1 micron absolute. Bell Annealing One two-base, single stack Ebner installation with cracked ammonia atmosphere (N2/H2). Strand Annealing Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials. Stretch Bend Leveling A wide width Ungerer unit, with automatic shape measurement and control via feedback loops, provides the ultimate in flat, stress-free product. In-line surface inspection automatically scans 100% of both surfaces, capturing all specified defects for later containment as appropriate. A narrow width as-slit leveling unit allows processing of slit product for the best in straightness and freedom from die-exit twist, etc. Slitting Three slitters to meet a variety of customer requirements: a wide-width Ruesch unit using loop-in/loop-out tensionless slitting for optimal slit edge characteristics. Bridle tensioning avoids friction pads and associated surface impairments. This slitter was designed to meet the stringent surface requirements of the lead frame industry. Shimless tooling, computer generated setups and heads designed for off-line tooling changes, all contribute to minimal setup time losses. An intermediate width Ruesch unit also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields. Traverse Winding Two, three head units efficiently wind, three strips at a time, pancake coils that have been slit at a separate operation. They are ideally designed for small and intermediate sized jobs, and avoid the complexity and long setup times associated with combined slit/wind units.

Rolling
Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a major upgrade in 2006. Two Sendzimir solid-housing 20-hi rolling mills with automatic contactless gauge control and mineral oil coolant with filtration to 1 micron absolute.

Bell Annealing
One two-base, single stack Ebner installation with cracked ammonia atmosphere (N2/H2).

Strand Annealing
Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials.

Stretch Bend Leveling
A wide width Ungerer unit, with automatic shape measurement and control via feedback loops, provides the ultimate in flat, stress-free product. In-line surface inspection automatically scans 100% of both surfaces, capturing all specified defects for later containment as appropriate. A narrow width as-slit leveling unit allows processing of slit product for the best in straightness and freedom from die-exit twist, etc.

Slitting
Three slitters to meet a variety of customer requirements: a wide-width Ruesch unit using loop-in/loop-out tensionless slitting for optimal slit edge characteristics. Bridle tensioning avoids friction pads and associated surface impairments. This slitter was designed to meet the stringent surface requirements of the lead frame industry. Shimless tooling, computer generated setups and heads designed for off-line tooling changes, all contribute to minimal setup time losses. An intermediate width Ruesch unit also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields.

Traverse Winding
Two, three head units efficiently wind, three strips at a time, pancake coils that have been slit at a separate operation. They are ideally designed for small and intermediate sized jobs, and avoid the complexity and long setup times associated with combined slit/wind units.

Supplier's Site

Technical Specifications

  Heyco Metals, Inc.
Product Category Metal Shapes and Stock
Product Name Phosphor Bronze CDA No. 521
Type Copper; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Strip
Features Coil Stock
Processing, Temper & Finish Annealed (optional feature)
Specifications CDA
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
 - HPA Cobalt 6B H - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy; Wear Resistant
View Details
Resistance Alloy - E-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details