Manufacturer: Hewlett Packard
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070503-L2703A#BEA
Interface: USB
Height: 168 mm
Weight: 6.7 kg
Width: 502 mm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Depth: 415 mm
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070503-L2703A#BEA |
| Product Name | OEM Parts - OEM Parts (J - L) - L2703A#BEA |