Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.62A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 78Y7249 |
| Product Name | Power Supply Approvals Hewlett Packard |
| DC Output Voltage | 19.0 volts |