Hewlett-Packard Power Supply Approvals Hewlett Packard HP23B231AC

Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19.5V; Output Current - Output 1:4.62A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Plug Type:
Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19.5V; Output Current - Output 1:4.62A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Hewlett Packard - 18X2703 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Hewlett Packard
18X2703
Power Supply Approvals Hewlett Packard 18X2703
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19.5V; Output Current - Output 1:4.62A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Plug Type:

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19.5V; Output Current - Output 1:4.62A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18X2703
Product Name Power Supply Approvals Hewlett Packard
DC Output Voltage 19.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 114085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Standard
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details