Hewlett-Packard Battery Voltage Hewlett Packard C75DBATTERY

Description
Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:4.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Datasheet
Description
Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:4.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Hewlett Packard - 29X0656 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Hewlett Packard
29X0656
Battery Voltage Hewlett Packard 29X0656
Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:4.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:4.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 29X0656
Product Name Battery Voltage Hewlett Packard
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1468 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details
9V Rechargeable Batteries - 152257 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Standard Cylindrical Battery Sizes 9V
Capacity 0.4000 ampere-hr
View Details