Hewlett Packard Enterprise File Serving and Application Storage StoreEasy Storage

Description
With HPE StoreEasy Storage you get optimized, efficient, protected and highly available storage to easily address your file and application data needs. Tailored for small to medium businesses, branch offices, and workgroup environments, you can easily and economically support large numbers of users and devices, and store growing volumes of files - such as documents, images, audio files, and videos, as well as some application workloads too. Get more out of your file storage with StoreEasy’s non-intrusive data de-duplication that delivers an average 50-60% in space savings.1 Your data is indispensable and protected as such while at rest and in flight through features like built-in encryption, sophisticated access controls, online snapshots, and the ability to run endpoint protection and backup software onboard. HPE StoreEasy Storage is built on industry-leading HPE ProLiant Server DNA and comes with pre-configured hardware and Microsoft® Windows® Storage Server 2016 or 2012 R2 OS. Get your NAS out of the box and online fast with tools that simplify installation and curb common configuration errors. The HPE StoreEasy Dashboard consolidates all key status information, including capacity utilization, performance, and health, in a single interface, reducing the need to navigate multiple tools and interfaces for day-to-day management and monitoring. Economical hard disk drive (HDD) bundles make it easier for you to buy, deploy and provision additional storage capacity over the life of the product using guided configurations through the Pool Manager provisioning tool. Low capacity email alerts reduce disruption from capacity limitations.
Description
With HPE StoreEasy Storage you get optimized, efficient, protected and highly available storage to easily address your file and application data needs. Tailored for small to medium businesses, branch offices, and workgroup environments, you can easily and economically support large numbers of users and devices, and store growing volumes of files - such as documents, images, audio files, and videos, as well as some application workloads too. Get more out of your file storage with StoreEasy’s non-intrusive data de-duplication that delivers an average 50-60% in space savings.1 Your data is indispensable and protected as such while at rest and in flight through features like built-in encryption, sophisticated access controls, online snapshots, and the ability to run endpoint protection and backup software onboard. HPE StoreEasy Storage is built on industry-leading HPE ProLiant Server DNA and comes with pre-configured hardware and Microsoft® Windows® Storage Server 2016 or 2012 R2 OS. Get your NAS out of the box and online fast with tools that simplify installation and curb common configuration errors. The HPE StoreEasy Dashboard consolidates all key status information, including capacity utilization, performance, and health, in a single interface, reducing the need to navigate multiple tools and interfaces for day-to-day management and monitoring. Economical hard disk drive (HDD) bundles make it easier for you to buy, deploy and provision additional storage capacity over the life of the product using guided configurations through the Pool Manager provisioning tool. Low capacity email alerts reduce disruption from capacity limitations.

Suppliers

Company
Product
Description
Supplier Links
File Serving and Application Storage - StoreEasy Storage - Hewlett Packard Enterprise
Palo Alto, CA, USA
File Serving and Application Storage
StoreEasy Storage
File Serving and Application Storage StoreEasy Storage
With HPE StoreEasy Storage you get optimized, efficient, protected and highly available storage to easily address your file and application data needs. Tailored for small to medium businesses, branch offices, and workgroup environments, you can easily and economically support large numbers of users and devices, and store growing volumes of files - such as documents, images, audio files, and videos, as well as some application workloads too. Get more out of your file storage with StoreEasy’s non-intrusive data de-duplication that delivers an average 50-60% in space savings.1 Your data is indispensable and protected as such while at rest and in flight through features like built-in encryption, sophisticated access controls, online snapshots, and the ability to run endpoint protection and backup software onboard. HPE StoreEasy Storage is built on industry-leading HPE ProLiant Server DNA and comes with pre-configured hardware and Microsoft® Windows® Storage Server 2016 or 2012 R2 OS. Get your NAS out of the box and online fast with tools that simplify installation and curb common configuration errors. The HPE StoreEasy Dashboard consolidates all key status information, including capacity utilization, performance, and health, in a single interface, reducing the need to navigate multiple tools and interfaces for day-to-day management and monitoring. Economical hard disk drive (HDD) bundles make it easier for you to buy, deploy and provision additional storage capacity over the life of the product using guided configurations through the Pool Manager provisioning tool. Low capacity email alerts reduce disruption from capacity limitations.

With HPE StoreEasy Storage you get optimized, efficient, protected and highly available storage to easily address your file and application data needs. Tailored for small to medium businesses, branch offices, and workgroup environments, you can easily and economically support large numbers of users and devices, and store growing volumes of files - such as documents, images, audio files, and videos, as well as some application workloads too. Get more out of your file storage with StoreEasy’s non-intrusive data de-duplication that delivers an average 50-60% in space savings.1 Your data is indispensable and protected as such while at rest and in flight through features like built-in encryption, sophisticated access controls, online snapshots, and the ability to run endpoint protection and backup software onboard.

HPE StoreEasy Storage is built on industry-leading HPE ProLiant Server DNA and comes with pre-configured hardware and Microsoft® Windows® Storage Server 2016 or 2012 R2 OS. Get your NAS out of the box and online fast with tools that simplify installation and curb common configuration errors.

The HPE StoreEasy Dashboard consolidates all key status information, including capacity utilization, performance, and health, in a single interface, reducing the need to navigate multiple tools and interfaces for day-to-day management and monitoring.

Economical hard disk drive (HDD) bundles make it easier for you to buy, deploy and provision additional storage capacity over the life of the product using guided configurations through the Pool Manager provisioning tool. Low capacity email alerts reduce disruption from capacity limitations.

Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Data Storage Systems
Product Number StoreEasy Storage
Product Name File Serving and Application Storage
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Hard Drives - 2677872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
Seagate 2.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Intel® SSD DC S3500 Series (240GB, 1.8in SATA 6Gb/s, 20nm, MLC) -  - Intel Corporation
Specs
Device Type Solid State Drive
Interface SATA 3.0 6Gb/S
Mounting Options 1.8"
View Details
Hard Drives - 358886 - RS Components, Ltd.
Verbatim Corporation
Specs
Device Type Hard Drive
Mounting Options Free Standing
Height 0.0394 inch (1 mm)
View Details