Hewlett Packard Enterprise Small Bussiness Networking Switches OfficeConnect 1405

Description
The HPE OfficeConnect 1405 Switch Series is a plug-and-play unmanaged fixed-port Layer 2 switch designed for small offices. These switches are preconfigured with connections using low-cost Ethernet copper cabling. They are Class B certified, energy efficient and quiet. They support administration-frien dly features such as auto-negotiation. Designed for high reliability, long life, and low power consumption, they are ideal for businesses concerned with total cost of ownership. Unmanaged desktop switches designed for small offices. Ports Up to (16) 10/100 or (16) 10/100/100 ports, depending on model Throughput Up to 23.7 Mpps, depending on model Routing/switching capacity Up to 32 Gbps, depending upon model Input voltage 100-240 VAC
Description
The HPE OfficeConnect 1405 Switch Series is a plug-and-play unmanaged fixed-port Layer 2 switch designed for small offices. These switches are preconfigured with connections using low-cost Ethernet copper cabling. They are Class B certified, energy efficient and quiet. They support administration-frien dly features such as auto-negotiation. Designed for high reliability, long life, and low power consumption, they are ideal for businesses concerned with total cost of ownership. Unmanaged desktop switches designed for small offices. Ports Up to (16) 10/100 or (16) 10/100/100 ports, depending on model Throughput Up to 23.7 Mpps, depending on model Routing/switching capacity Up to 32 Gbps, depending upon model Input voltage 100-240 VAC

Suppliers

Company
Product
Description
Supplier Links
Small Bussiness Networking Switches - OfficeConnect 1405 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Small Bussiness Networking Switches
OfficeConnect 1405
Small Bussiness Networking Switches OfficeConnect 1405
The HPE OfficeConnect 1405 Switch Series is a plug-and-play unmanaged fixed-port Layer 2 switch designed for small offices. These switches are preconfigured with connections using low-cost Ethernet copper cabling. They are Class B certified, energy efficient and quiet. They support administration-frien dly features such as auto-negotiation. Designed for high reliability, long life, and low power consumption, they are ideal for businesses concerned with total cost of ownership. Unmanaged desktop switches designed for small offices. Ports Up to (16) 10/100 or (16) 10/100/100 ports, depending on model Throughput Up to 23.7 Mpps, depending on model Routing/switching capacity Up to 32 Gbps, depending upon model Input voltage 100-240 VAC

The HPE OfficeConnect 1405 Switch Series is a plug-and-play unmanaged fixed-port Layer 2 switch designed for small offices. These switches are preconfigured with connections using low-cost Ethernet copper cabling. They are Class B certified, energy efficient and quiet. They support administration-friendly features such as auto-negotiation. Designed for high reliability, long life, and low power consumption, they are ideal for businesses concerned with total cost of ownership.

Unmanaged desktop switches designed for small offices.

Ports

  • Up to (16) 10/100 or (16) 10/100/100 ports, depending on model

Throughput

  • Up to 23.7 Mpps, depending on model

Routing/switching capacity

  • Up to 32 Gbps, depending upon model

Input voltage

  • 100-240 VAC
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number OfficeConnect 1405
Product Name Small Bussiness Networking Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
WiFi Adapters - 2723462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA2
Data Rate 0.4330 Gbps
View Details