Hewlett Packard Enterprise Nimble Storage Flash Arrays

Description
Looking for a radically simple, cloud-ready, all-flash storage solution that leverages the power of predictive analytics? Nimble Storage All Flash Arrays are the industry’s only[1] predictive all-flash arrays—designed to deliver radical simplicity and flash performance within a scalable, cloud-ready platform. The Nimble Storage AF1000 All Flash Array* is the entry point to the Nimble Storage all-flash product line. Small but mighty, it delivers the functionality and scalability of a higher-end array at an affordable price. Combining a flash-optimized architecture with InfoSight Predictive Analytics, it gives you fast, reliable access to data with proven, measured availability of greater than 99.9999%.[2] Backed by the Timeless Storage guarantee[3] that comes with all Nimble Storage arrays, there is no need to pay for optional software, and forklift upgrades can become a thing of the past. *The full Nimble Storage product portfolio is available today at the Nimble Storage website. Capacity 6 TB Raw 4 TB Useable 20 TB Effective (assuming five to one data reduction) Minimum starting configuration with (24) 240 GB Solid State Drives. Drive description (24) SFF SSD Maximum drives per enclosure (48) Maximum SSDs per base array.
Description
Looking for a radically simple, cloud-ready, all-flash storage solution that leverages the power of predictive analytics? Nimble Storage All Flash Arrays are the industry’s only[1] predictive all-flash arrays—designed to deliver radical simplicity and flash performance within a scalable, cloud-ready platform. The Nimble Storage AF1000 All Flash Array* is the entry point to the Nimble Storage all-flash product line. Small but mighty, it delivers the functionality and scalability of a higher-end array at an affordable price. Combining a flash-optimized architecture with InfoSight Predictive Analytics, it gives you fast, reliable access to data with proven, measured availability of greater than 99.9999%.[2] Backed by the Timeless Storage guarantee[3] that comes with all Nimble Storage arrays, there is no need to pay for optional software, and forklift upgrades can become a thing of the past. *The full Nimble Storage product portfolio is available today at the Nimble Storage website. Capacity 6 TB Raw 4 TB Useable 20 TB Effective (assuming five to one data reduction) Minimum starting configuration with (24) 240 GB Solid State Drives. Drive description (24) SFF SSD Maximum drives per enclosure (48) Maximum SSDs per base array.

Suppliers

Company
Product
Description
Supplier Links
Nimble Storage Flash Arrays -  - Hewlett Packard Enterprise
Palo Alto, CA, USA
Nimble Storage Flash Arrays
Nimble Storage Flash Arrays
Looking for a radically simple, cloud-ready, all-flash storage solution that leverages the power of predictive analytics? Nimble Storage All Flash Arrays are the industry’s only[1] predictive all-flash arrays—designed to deliver radical simplicity and flash performance within a scalable, cloud-ready platform. The Nimble Storage AF1000 All Flash Array* is the entry point to the Nimble Storage all-flash product line. Small but mighty, it delivers the functionality and scalability of a higher-end array at an affordable price. Combining a flash-optimized architecture with InfoSight Predictive Analytics, it gives you fast, reliable access to data with proven, measured availability of greater than 99.9999%.[2] Backed by the Timeless Storage guarantee[3] that comes with all Nimble Storage arrays, there is no need to pay for optional software, and forklift upgrades can become a thing of the past. *The full Nimble Storage product portfolio is available today at the Nimble Storage website. Capacity 6 TB Raw 4 TB Useable 20 TB Effective (assuming five to one data reduction) Minimum starting configuration with (24) 240 GB Solid State Drives. Drive description (24) SFF SSD Maximum drives per enclosure (48) Maximum SSDs per base array.

Looking for a radically simple, cloud-ready, all-flash storage solution that leverages the power of predictive analytics? Nimble Storage All Flash Arrays are the industry’s only[1] predictive all-flash arrays—designed to deliver radical simplicity and flash performance within a scalable, cloud-ready platform. The Nimble Storage AF1000 All Flash Array* is the entry point to the Nimble Storage all-flash product line. Small but mighty, it delivers the functionality and scalability of a higher-end array at an affordable price. Combining a flash-optimized architecture with InfoSight Predictive Analytics, it gives you fast, reliable access to data with proven, measured availability of greater than 99.9999%.[2] Backed by the Timeless Storage guarantee[3] that comes with all Nimble Storage arrays, there is no need to pay for optional software, and forklift upgrades can become a thing of the past. *The full Nimble Storage product portfolio is available today at the Nimble Storage website.

Capacity

  • 6 TB Raw
  • 4 TB Useable
  • 20 TB Effective (assuming five to one data reduction)
  • Minimum starting configuration with (24) 240 GB Solid State Drives.

Drive description

  • (24) SFF SSD

Maximum drives per enclosure

  • (48) Maximum SSDs per base array.
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Data Storage Systems
Product Name Nimble Storage Flash Arrays
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C8MV2-128GDEDC-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Hard Drives - 1441008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Hdd
Interface USB; Usb 3.1
View Details