Hewlett Packard Enterprise GL10 IoT Gateway

Description
The HPE Edgeline EL10 Intelligent Gateway is an entry-level rugged compute solution designed to operate in industrial environments such as manufacturing, smart cities, or oil and gas. This gateway comes optimally configured with CPU, memory, connectivity and an expansive I/O selection addressing a host of Internet of Things (loT) needs. This enables companies to process data streams real-time before the data is stored for additional analysis. The HPE Edgeline product families are complete solutions out-of-the-box that are easy-to-use and quick-to-deploy. A universal mounting kit as well as a universal power kit are included. The HPE Edgeline EL10 Intelligent Gateway brings computing and analytics closer to the edge of the network helping customers to quickly analyze data being generated in real-time enabling them to act fast reducing the chance of a lost opportunity – or a missed red flag. High-density compute nodes Intel E3826 dual-core Atom, operating at 1.46GHz Integral GPU 4GB DDR3L 1333MHz SO-DIMM (8GB CTO Option) Built-in I/O 2 x GbE Ethernet ports (each is a discrete GbE solution) 1 x RS-232 or RS-422/485 serial port (BIOS configurable) 2 x USB 2.0 ports and 1 x USB 3.0 port 1 x VGA and 1 x HDMI Storage 2x2 11ac Wi-Fi / BT (Standard on Wind River model) WAN Ready (WAN antenna connectors and cables pre-wired in chassis) Coming Soon – Additional I/O and connectivity options
Description
The HPE Edgeline EL10 Intelligent Gateway is an entry-level rugged compute solution designed to operate in industrial environments such as manufacturing, smart cities, or oil and gas. This gateway comes optimally configured with CPU, memory, connectivity and an expansive I/O selection addressing a host of Internet of Things (loT) needs. This enables companies to process data streams real-time before the data is stored for additional analysis. The HPE Edgeline product families are complete solutions out-of-the-box that are easy-to-use and quick-to-deploy. A universal mounting kit as well as a universal power kit are included. The HPE Edgeline EL10 Intelligent Gateway brings computing and analytics closer to the edge of the network helping customers to quickly analyze data being generated in real-time enabling them to act fast reducing the chance of a lost opportunity – or a missed red flag. High-density compute nodes Intel E3826 dual-core Atom, operating at 1.46GHz Integral GPU 4GB DDR3L 1333MHz SO-DIMM (8GB CTO Option) Built-in I/O 2 x GbE Ethernet ports (each is a discrete GbE solution) 1 x RS-232 or RS-422/485 serial port (BIOS configurable) 2 x USB 2.0 ports and 1 x USB 3.0 port 1 x VGA and 1 x HDMI Storage 2x2 11ac Wi-Fi / BT (Standard on Wind River model) WAN Ready (WAN antenna connectors and cables pre-wired in chassis) Coming Soon – Additional I/O and connectivity options

Suppliers

Company
Product
Description
Supplier Links
GL10 IoT Gateway -  - Hewlett Packard Enterprise
Palo Alto, CA, USA
GL10 IoT Gateway
GL10 IoT Gateway
The HPE Edgeline EL10 Intelligent Gateway is an entry-level rugged compute solution designed to operate in industrial environments such as manufacturing, smart cities, or oil and gas. This gateway comes optimally configured with CPU, memory, connectivity and an expansive I/O selection addressing a host of Internet of Things (loT) needs. This enables companies to process data streams real-time before the data is stored for additional analysis. The HPE Edgeline product families are complete solutions out-of-the-box that are easy-to-use and quick-to-deploy. A universal mounting kit as well as a universal power kit are included. The HPE Edgeline EL10 Intelligent Gateway brings computing and analytics closer to the edge of the network helping customers to quickly analyze data being generated in real-time enabling them to act fast reducing the chance of a lost opportunity – or a missed red flag. High-density compute nodes Intel E3826 dual-core Atom, operating at 1.46GHz Integral GPU 4GB DDR3L 1333MHz SO-DIMM (8GB CTO Option) Built-in I/O 2 x GbE Ethernet ports (each is a discrete GbE solution) 1 x RS-232 or RS-422/485 serial port (BIOS configurable) 2 x USB 2.0 ports and 1 x USB 3.0 port 1 x VGA and 1 x HDMI Storage 2x2 11ac Wi-Fi / BT (Standard on Wind River model) WAN Ready (WAN antenna connectors and cables pre-wired in chassis) Coming Soon – Additional I/O and connectivity options

The HPE Edgeline EL10 Intelligent Gateway is an entry-level rugged compute solution designed to operate in industrial environments such as manufacturing, smart cities, or oil and gas. This gateway comes optimally configured with CPU, memory, connectivity and an expansive I/O selection addressing a host of Internet of Things (loT) needs. This enables companies to process data streams real-time before the data is stored for additional analysis. The HPE Edgeline product families are complete solutions out-of-the-box that are easy-to-use and quick-to-deploy. A universal mounting kit as well as a universal power kit are included. The HPE Edgeline EL10 Intelligent Gateway brings computing and analytics closer to the edge of the network helping customers to quickly analyze data being generated in real-time enabling them to act fast reducing the chance of a lost opportunity – or a missed red flag.

High-density compute nodes

  • Intel E3826 dual-core Atom, operating at 1.46GHz
  • Integral GPU
  • 4GB DDR3L 1333MHz SO-DIMM (8GB CTO Option)

Built-in I/O

  • 2 x GbE Ethernet ports (each is a discrete GbE solution)
  • 1 x RS-232 or RS-422/485 serial port (BIOS configurable)
  • 2 x USB 2.0 ports and 1 x USB 3.0 port
  • 1 x VGA and 1 x HDMI

Storage

  • 2x2 11ac Wi-Fi / BT (Standard on Wind River model)
  • WAN Ready (WAN antenna connectors and cables pre-wired in chassis)
  • Coming Soon – Additional I/O and connectivity options
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Name GL10 IoT Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Network Switches - 217921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
View Details