Hewlett Packard Enterprise Walljack Switch FlexNetwork NJ5000

Description
The HPE FlexNetwork NJ5000 5G PoE+ Walljack is ideal for enterprise organizations that need to add Gigabit network ports without the cost of running more cabling. This fully-managed, compact, 5-port Gigabit switch can quickly be installed in a standard wall outlet box. It also offers an "unmanaged" mode for plug-and-play connectivity. The NJ5000 provides four GbE ports for local connectivity plus one uplink port. It requires a single PoE cable drop. One or two ports can be configured to power attached downstream devices such as IP telephones or wireless access ports with PoE. Managed switch that can be easily installed in a standard wall outlet box. Powered by PoE. Capable of forwarding PoE power. Ports 5 10/100/1000 ports Memory and processor SingleCore @ 500 MHz 32 MB flash Packet buffer size: 512 KB 128 MB DDR SODIMM Latency 100 Mb Latency: < 40 µs 1000 Mb Latency: < 8 µs Throughput up to 7.4 Mpps Routing/switching capacity 10 Gbps
Description
The HPE FlexNetwork NJ5000 5G PoE+ Walljack is ideal for enterprise organizations that need to add Gigabit network ports without the cost of running more cabling. This fully-managed, compact, 5-port Gigabit switch can quickly be installed in a standard wall outlet box. It also offers an "unmanaged" mode for plug-and-play connectivity. The NJ5000 provides four GbE ports for local connectivity plus one uplink port. It requires a single PoE cable drop. One or two ports can be configured to power attached downstream devices such as IP telephones or wireless access ports with PoE. Managed switch that can be easily installed in a standard wall outlet box. Powered by PoE. Capable of forwarding PoE power. Ports 5 10/100/1000 ports Memory and processor SingleCore @ 500 MHz 32 MB flash Packet buffer size: 512 KB 128 MB DDR SODIMM Latency 100 Mb Latency: < 40 µs 1000 Mb Latency: < 8 µs Throughput up to 7.4 Mpps Routing/switching capacity 10 Gbps

Suppliers

Company
Product
Description
Supplier Links
Walljack Switch - FlexNetwork NJ5000 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Walljack Switch
FlexNetwork NJ5000
Walljack Switch FlexNetwork NJ5000
The HPE FlexNetwork NJ5000 5G PoE+ Walljack is ideal for enterprise organizations that need to add Gigabit network ports without the cost of running more cabling. This fully-managed, compact, 5-port Gigabit switch can quickly be installed in a standard wall outlet box. It also offers an "unmanaged" mode for plug-and-play connectivity. The NJ5000 provides four GbE ports for local connectivity plus one uplink port. It requires a single PoE cable drop. One or two ports can be configured to power attached downstream devices such as IP telephones or wireless access ports with PoE. Managed switch that can be easily installed in a standard wall outlet box. Powered by PoE. Capable of forwarding PoE power. Ports 5 10/100/1000 ports Memory and processor SingleCore @ 500 MHz 32 MB flash Packet buffer size: 512 KB 128 MB DDR SODIMM Latency 100 Mb Latency: < 40 µs 1000 Mb Latency: < 8 µs Throughput up to 7.4 Mpps Routing/switching capacity 10 Gbps

The HPE FlexNetwork NJ5000 5G PoE+ Walljack is ideal for enterprise organizations that need to add Gigabit network ports without the cost of running more cabling. This fully-managed, compact, 5-port Gigabit switch can quickly be installed in a standard wall outlet box. It also offers an "unmanaged" mode for plug-and-play connectivity. The NJ5000 provides four GbE ports for local connectivity plus one uplink port. It requires a single PoE cable drop. One or two ports can be configured to power attached downstream devices such as IP telephones or wireless access ports with PoE.

Managed switch that can be easily installed in a standard wall outlet box. Powered by PoE. Capable of forwarding PoE power.

Ports

  • 5 10/100/1000 ports

Memory and processor

  • SingleCore @ 500 MHz
  • 32 MB flash
  • Packet buffer size: 512 KB
  • 128 MB DDR SODIMM

Latency

  • 100 Mb Latency: < 40 µs
  • 1000 Mb Latency: < 8 µs

Throughput

  • up to 7.4 Mpps

Routing/switching capacity

  • 10 Gbps
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number FlexNetwork NJ5000
Product Name Walljack Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
Single Pair Ethernet (SPE) Switches - 7015-4U2T-T1L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Accessories SD interface - Gateway - SD-I-U-PN - 101209434 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network PROFINET IO
View Details