Hewlett Packard Enterprise Fixed Port Ethernet Routers FlexNetwork HSR6800 Router

Description
The HPE HSR6800 Router Series is a family of high-performance, multiservice routers designed for data center interconnection, enterprise WAN core, campus WAN edge, and high-speed WAN aggregation services. It runs the Comware operating system and features an advanced multi-core, distributed service processing hardware architecture that scales up to 420 Mpps forwarding and up to 2 Tbps switching capacity. The router delivers robust routing, multicast, MPLS, IPv6, security, quality of service, carrier-level high-availability features, and high-density 10GbE and 1GbE interface options. Ports (8) SAP slots, or (16) HIM slots, or (32) MIM slots, or a combination, maximum, depending on model and configuration Throughput 420 Mpps, maximum, depending on model and configuration Routing table size 4000000 entries (IPv4), 2000000 entries (IPv6), maximum, depending and configuration
Description
The HPE HSR6800 Router Series is a family of high-performance, multiservice routers designed for data center interconnection, enterprise WAN core, campus WAN edge, and high-speed WAN aggregation services. It runs the Comware operating system and features an advanced multi-core, distributed service processing hardware architecture that scales up to 420 Mpps forwarding and up to 2 Tbps switching capacity. The router delivers robust routing, multicast, MPLS, IPv6, security, quality of service, carrier-level high-availability features, and high-density 10GbE and 1GbE interface options. Ports (8) SAP slots, or (16) HIM slots, or (32) MIM slots, or a combination, maximum, depending on model and configuration Throughput 420 Mpps, maximum, depending on model and configuration Routing table size 4000000 entries (IPv4), 2000000 entries (IPv6), maximum, depending and configuration

Suppliers

Company
Product
Description
Supplier Links
Fixed Port Ethernet Routers - FlexNetwork HSR6800 Router - Hewlett Packard Enterprise
Palo Alto, CA, USA
Fixed Port Ethernet Routers
FlexNetwork HSR6800 Router
Fixed Port Ethernet Routers FlexNetwork HSR6800 Router
The HPE HSR6800 Router Series is a family of high-performance, multiservice routers designed for data center interconnection, enterprise WAN core, campus WAN edge, and high-speed WAN aggregation services. It runs the Comware operating system and features an advanced multi-core, distributed service processing hardware architecture that scales up to 420 Mpps forwarding and up to 2 Tbps switching capacity. The router delivers robust routing, multicast, MPLS, IPv6, security, quality of service, carrier-level high-availability features, and high-density 10GbE and 1GbE interface options. Ports (8) SAP slots, or (16) HIM slots, or (32) MIM slots, or a combination, maximum, depending on model and configuration Throughput 420 Mpps, maximum, depending on model and configuration Routing table size 4000000 entries (IPv4), 2000000 entries (IPv6), maximum, depending and configuration

The HPE HSR6800 Router Series is a family of high-performance, multiservice routers designed for data center interconnection, enterprise WAN core, campus WAN edge, and high-speed WAN aggregation services. It runs the Comware operating system and features an advanced multi-core, distributed service processing hardware architecture that scales up to 420 Mpps forwarding and up to 2 Tbps switching capacity. The router delivers robust routing, multicast, MPLS, IPv6, security, quality of service, carrier-level high-availability features, and high-density 10GbE and 1GbE interface options.

Ports

  • (8) SAP slots, or (16) HIM slots, or (32) MIM slots, or a combination, maximum, depending on model and configuration

Throughput

  • 420 Mpps, maximum, depending on model and configuration

Routing table size

  • 4000000 entries (IPv4), 2000000 entries (IPv6), maximum, depending and configuration
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number FlexNetwork HSR6800 Router
Product Name Fixed Port Ethernet Routers
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
IoT Gateways - 162178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Gateway
Ports / Interfaces USB
Features Internet of Things (IoT) Capable
View Details