Hewlett Packard Enterprise Ethernet Data Center Switches FlexNetwork 5120 SI

Description
The HPE FlexNetwork 5120 SI Switch Series are Layer 2 switches that support stacking, static Layer 3 routing, PoE+, ACLs and IPv6. They are campus switches ideal for medium and large enterprise networks. HPE Intelligent Resilient Framework (IRF) technology creates a virtual fabric by managing four switches as one logical device, which increases network resilience, performance, and availability while reducing operational complexity. The FlexNetwork 5120 SI Switch Series can be managed with HPE Intelligent Management Center (IMC) Software for a single view of your entire network. The HPE FlexNetwork 5120 SI Switch Series includes intelligent, fully managed network edge switches that provide high performance, high port density, and simplified installation to maximize the value of your network infrastructure investment. Ports (48) 10/100/1000 and 4 fixed Gigabit Ethernet SFP ports Maximum, depending on model. PoE/PoE+ on select models. Latency 1000 Mb Latency: < 3 µs Throughput 77.4 Mpps Maximum, depending on configuration Routing/switching capacity 104 Gbps Maximum, depending on configuration
Description
The HPE FlexNetwork 5120 SI Switch Series are Layer 2 switches that support stacking, static Layer 3 routing, PoE+, ACLs and IPv6. They are campus switches ideal for medium and large enterprise networks. HPE Intelligent Resilient Framework (IRF) technology creates a virtual fabric by managing four switches as one logical device, which increases network resilience, performance, and availability while reducing operational complexity. The FlexNetwork 5120 SI Switch Series can be managed with HPE Intelligent Management Center (IMC) Software for a single view of your entire network. The HPE FlexNetwork 5120 SI Switch Series includes intelligent, fully managed network edge switches that provide high performance, high port density, and simplified installation to maximize the value of your network infrastructure investment. Ports (48) 10/100/1000 and 4 fixed Gigabit Ethernet SFP ports Maximum, depending on model. PoE/PoE+ on select models. Latency 1000 Mb Latency: < 3 µs Throughput 77.4 Mpps Maximum, depending on configuration Routing/switching capacity 104 Gbps Maximum, depending on configuration

Suppliers

Company
Product
Description
Supplier Links
Ethernet Data Center Switches - FlexNetwork 5120 SI - Hewlett Packard Enterprise
Palo Alto, CA, USA
Ethernet Data Center Switches
FlexNetwork 5120 SI
Ethernet Data Center Switches FlexNetwork 5120 SI
The HPE FlexNetwork 5120 SI Switch Series are Layer 2 switches that support stacking, static Layer 3 routing, PoE+, ACLs and IPv6. They are campus switches ideal for medium and large enterprise networks. HPE Intelligent Resilient Framework (IRF) technology creates a virtual fabric by managing four switches as one logical device, which increases network resilience, performance, and availability while reducing operational complexity. The FlexNetwork 5120 SI Switch Series can be managed with HPE Intelligent Management Center (IMC) Software for a single view of your entire network. The HPE FlexNetwork 5120 SI Switch Series includes intelligent, fully managed network edge switches that provide high performance, high port density, and simplified installation to maximize the value of your network infrastructure investment. Ports (48) 10/100/1000 and 4 fixed Gigabit Ethernet SFP ports Maximum, depending on model. PoE/PoE+ on select models. Latency 1000 Mb Latency: < 3 µs Throughput 77.4 Mpps Maximum, depending on configuration Routing/switching capacity 104 Gbps Maximum, depending on configuration

The HPE FlexNetwork 5120 SI Switch Series are Layer 2 switches that support stacking, static Layer 3 routing, PoE+, ACLs and IPv6. They are campus switches ideal for medium and large enterprise networks. HPE Intelligent Resilient Framework (IRF) technology creates a virtual fabric by managing four switches as one logical device, which increases network resilience, performance, and availability while reducing operational complexity. The FlexNetwork 5120 SI Switch Series can be managed with HPE Intelligent Management Center (IMC) Software for a single view of your entire network.

The HPE FlexNetwork 5120 SI Switch Series includes intelligent, fully managed network edge switches that provide high performance, high port density, and simplified installation to maximize the value of your network infrastructure investment.

Ports

  • (48) 10/100/1000 and 4 fixed Gigabit Ethernet SFP ports
  • Maximum, depending on model. PoE/PoE+ on select models.

Latency

  • 1000 Mb Latency: < 3 µs

Throughput

  • 77.4 Mpps
  • Maximum, depending on configuration

Routing/switching capacity

  • 104 Gbps
  • Maximum, depending on configuration
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number FlexNetwork 5120 SI
Product Name Ethernet Data Center Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Lite Managed Industrial Ethernet Switches - 8015 Series - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details