Hewlett Packard Enterprise Ethernet Data Center Switches FlexFabric 5950

Description
The HPE FlexFabric 5950 Switch Series provides advanced features and high performance in a top-of-rack, data center switch architecture. Consisting of a 1U 32-port 100GbE QSFP28 Switch, a fixed port 48-port 25GbE SFP28 Switch and a 4-Slot Chassis, the 5950 brings high density to a small footprint. While 10-unit IRF reduces management complexities by up to 88%, it also delivers <50 msec convergence time. You can rely on the FlexFabric 5950 Switch Series to improve switch utilization and lower TCO, while delivering business resilience and high availability. The HPE FlexFabric 5950 Switch Series is a family of high-density, ultra-low-latency, spine and top-of-rack (ToR) switches. Ideally suited for deployment at the aggregation layer, server access layer or even as a campus core. Ports (32) QSFP28 100GbE and (2) 1/10GbE ports Memory and processor 1 GB flash Packet buffer size: 16 MB 4 GB SDRAM Latency 10 Gbps Latency: < 1 µs Throughput 2976 Mpps Maximum, depending on model and configuration
Description
The HPE FlexFabric 5950 Switch Series provides advanced features and high performance in a top-of-rack, data center switch architecture. Consisting of a 1U 32-port 100GbE QSFP28 Switch, a fixed port 48-port 25GbE SFP28 Switch and a 4-Slot Chassis, the 5950 brings high density to a small footprint. While 10-unit IRF reduces management complexities by up to 88%, it also delivers <50 msec convergence time. You can rely on the FlexFabric 5950 Switch Series to improve switch utilization and lower TCO, while delivering business resilience and high availability. The HPE FlexFabric 5950 Switch Series is a family of high-density, ultra-low-latency, spine and top-of-rack (ToR) switches. Ideally suited for deployment at the aggregation layer, server access layer or even as a campus core. Ports (32) QSFP28 100GbE and (2) 1/10GbE ports Memory and processor 1 GB flash Packet buffer size: 16 MB 4 GB SDRAM Latency 10 Gbps Latency: < 1 µs Throughput 2976 Mpps Maximum, depending on model and configuration

Suppliers

Company
Product
Description
Supplier Links
Ethernet Data Center Switches - FlexFabric 5950 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Ethernet Data Center Switches
FlexFabric 5950
Ethernet Data Center Switches FlexFabric 5950
The HPE FlexFabric 5950 Switch Series provides advanced features and high performance in a top-of-rack, data center switch architecture. Consisting of a 1U 32-port 100GbE QSFP28 Switch, a fixed port 48-port 25GbE SFP28 Switch and a 4-Slot Chassis, the 5950 brings high density to a small footprint. While 10-unit IRF reduces management complexities by up to 88%, it also delivers <50 msec convergence time. You can rely on the FlexFabric 5950 Switch Series to improve switch utilization and lower TCO, while delivering business resilience and high availability. The HPE FlexFabric 5950 Switch Series is a family of high-density, ultra-low-latency, spine and top-of-rack (ToR) switches. Ideally suited for deployment at the aggregation layer, server access layer or even as a campus core. Ports (32) QSFP28 100GbE and (2) 1/10GbE ports Memory and processor 1 GB flash Packet buffer size: 16 MB 4 GB SDRAM Latency 10 Gbps Latency: < 1 µs Throughput 2976 Mpps Maximum, depending on model and configuration

The HPE FlexFabric 5950 Switch Series provides advanced features and high performance in a top-of-rack, data center switch architecture. Consisting of a 1U 32-port 100GbE QSFP28 Switch, a fixed port 48-port 25GbE SFP28 Switch and a 4-Slot Chassis, the 5950 brings high density to a small footprint. While 10-unit IRF reduces management complexities by up to 88%, it also delivers <50 msec convergence time. You can rely on the FlexFabric 5950 Switch Series to improve switch utilization and lower TCO, while delivering business resilience and high availability.

The HPE FlexFabric 5950 Switch Series is a family of high-density, ultra-low-latency, spine and top-of-rack (ToR) switches. Ideally suited for deployment at the aggregation layer, server access layer or even as a campus core.

Ports

  • (32) QSFP28 100GbE and (2) 1/10GbE ports

Memory and processor

  • 1 GB flash
  • Packet buffer size: 16 MB
  • 4 GB SDRAM

Latency

  • 10 Gbps Latency: < 1 µs

Throughput

  • 2976 Mpps
  • Maximum, depending on model and configuration
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number FlexFabric 5950
Product Name Ethernet Data Center Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
9060-4GP2GS-I - 9060-4GP2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Accessories SD interface - Gateway - SD-I-U-DN - 101209432 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network DeviceNet
View Details