Hewlett Packard Enterprise Ethernet Data Center Switches FlexFabric 5940

Description
The HPE FlexFabric 5940 Switch Series is a family of high-performance and low-latency 10GbE and 40GbE top-of-rack (ToR) data center switches. The 5940 Switch includes 100G uplink technology which is part of the HPE FlexFabric data center solution and is a cornerstone of the FlexNetwork architecture. The 5940 Switch is suited for deployment at the aggregation or server access layer of large enterprise data centers or at the core layer of medium-sized enterprises. It is optimized for high-performance server connectivity, convergence of Ethernet and storage traffic, and virtual environments. The HPE FlexFabric 5940 Switch Series is a family of high-density, ultra-low-latency, spine and top-of-rack (ToR) switches. Ideally suited for deployment at the aggregation layer, server access layer or even as a campus core. Ports (48) 1/10GbE with (6) 40GbE or (6) 100GbE uplink ports, or (32) 40GbE ports, depending on model Memory and processor 1 GB flash Packet buffer size: 12.2 MB 4 GB SDRAM Latency 10 Gbps Latency: < 1 µs Throughput 1904 Mpps Maximum, depending on model and configuration Routing/switching capacity 2560 Gbps Maximum, depending on model and configuration
Description
The HPE FlexFabric 5940 Switch Series is a family of high-performance and low-latency 10GbE and 40GbE top-of-rack (ToR) data center switches. The 5940 Switch includes 100G uplink technology which is part of the HPE FlexFabric data center solution and is a cornerstone of the FlexNetwork architecture. The 5940 Switch is suited for deployment at the aggregation or server access layer of large enterprise data centers or at the core layer of medium-sized enterprises. It is optimized for high-performance server connectivity, convergence of Ethernet and storage traffic, and virtual environments. The HPE FlexFabric 5940 Switch Series is a family of high-density, ultra-low-latency, spine and top-of-rack (ToR) switches. Ideally suited for deployment at the aggregation layer, server access layer or even as a campus core. Ports (48) 1/10GbE with (6) 40GbE or (6) 100GbE uplink ports, or (32) 40GbE ports, depending on model Memory and processor 1 GB flash Packet buffer size: 12.2 MB 4 GB SDRAM Latency 10 Gbps Latency: < 1 µs Throughput 1904 Mpps Maximum, depending on model and configuration Routing/switching capacity 2560 Gbps Maximum, depending on model and configuration

Suppliers

Company
Product
Description
Supplier Links
Ethernet Data Center Switches - FlexFabric 5940 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Ethernet Data Center Switches
FlexFabric 5940
Ethernet Data Center Switches FlexFabric 5940
The HPE FlexFabric 5940 Switch Series is a family of high-performance and low-latency 10GbE and 40GbE top-of-rack (ToR) data center switches. The 5940 Switch includes 100G uplink technology which is part of the HPE FlexFabric data center solution and is a cornerstone of the FlexNetwork architecture. The 5940 Switch is suited for deployment at the aggregation or server access layer of large enterprise data centers or at the core layer of medium-sized enterprises. It is optimized for high-performance server connectivity, convergence of Ethernet and storage traffic, and virtual environments. The HPE FlexFabric 5940 Switch Series is a family of high-density, ultra-low-latency, spine and top-of-rack (ToR) switches. Ideally suited for deployment at the aggregation layer, server access layer or even as a campus core. Ports (48) 1/10GbE with (6) 40GbE or (6) 100GbE uplink ports, or (32) 40GbE ports, depending on model Memory and processor 1 GB flash Packet buffer size: 12.2 MB 4 GB SDRAM Latency 10 Gbps Latency: < 1 µs Throughput 1904 Mpps Maximum, depending on model and configuration Routing/switching capacity 2560 Gbps Maximum, depending on model and configuration

The HPE FlexFabric 5940 Switch Series is a family of high-performance and low-latency 10GbE and 40GbE top-of-rack (ToR) data center switches. The 5940 Switch includes 100G uplink technology which is part of the HPE FlexFabric data center solution and is a cornerstone of the FlexNetwork architecture. The 5940 Switch is suited for deployment at the aggregation or server access layer of large enterprise data centers or at the core layer of medium-sized enterprises. It is optimized for high-performance server connectivity, convergence of Ethernet and storage traffic, and virtual environments.

The HPE FlexFabric 5940 Switch Series is a family of high-density, ultra-low-latency, spine and top-of-rack (ToR) switches. Ideally suited for deployment at the aggregation layer, server access layer or even as a campus core.
Ports

  • (48) 1/10GbE with (6) 40GbE or (6) 100GbE uplink ports, or (32) 40GbE ports, depending on model

Memory and processor

  • 1 GB flash
  • Packet buffer size: 12.2 MB
  • 4 GB SDRAM

Latency

  • 10 Gbps Latency: < 1 µs

Throughput

  • 1904 Mpps
  • Maximum, depending on model and configuration

Routing/switching capacity

  • 2560 Gbps
  • Maximum, depending on model and configuration
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number FlexFabric 5940
Product Name Ethernet Data Center Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Network Switches - 228171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details