Hewlett Packard Enterprise Modular Data Center Core Switchs FlexFabric 12900E

Description
The HPE FlexFabric 12900E Switch Series is a next-generation modular data center core switch designed to support virtualized data centers and the evolving needs of private and public cloud deployments. It delivers unprecedented levels of performance, buffering, scale, and availability with high-density GbE, 10GbE, 40GbE and 100GbE connectivity. The Switch Series includes 4-, 8-, 10- and 16-slot chassis. Ready for software-defined networking (SDN), the 12900E Switch supports full Layer 2 and 3 features and advanced data center features to build resilient scalable fabrics and achieve convergence. HPE FlexFabric 12900E Switch Series is the next generation modular data center core switch designed to support virtualized data centers and evolution needs of private and public clouds deployments. Ports 16 I/O module slots, maximum Supports a maximum of 768 40GbE, 768 10GbE, 1/10GbE copper, 1/10GbE fiber, 1GbE fiber, or 10/100/1000 ports, or 576 100GbE ports, or a combination Throughput 92.1 Bpps Maximum, depending on model and configuration Switching capacity 184 Tbps Maximum, depending on model and configuration
Description
The HPE FlexFabric 12900E Switch Series is a next-generation modular data center core switch designed to support virtualized data centers and the evolving needs of private and public cloud deployments. It delivers unprecedented levels of performance, buffering, scale, and availability with high-density GbE, 10GbE, 40GbE and 100GbE connectivity. The Switch Series includes 4-, 8-, 10- and 16-slot chassis. Ready for software-defined networking (SDN), the 12900E Switch supports full Layer 2 and 3 features and advanced data center features to build resilient scalable fabrics and achieve convergence. HPE FlexFabric 12900E Switch Series is the next generation modular data center core switch designed to support virtualized data centers and evolution needs of private and public clouds deployments. Ports 16 I/O module slots, maximum Supports a maximum of 768 40GbE, 768 10GbE, 1/10GbE copper, 1/10GbE fiber, 1GbE fiber, or 10/100/1000 ports, or 576 100GbE ports, or a combination Throughput 92.1 Bpps Maximum, depending on model and configuration Switching capacity 184 Tbps Maximum, depending on model and configuration

Suppliers

Company
Product
Description
Supplier Links
Modular Data Center Core Switchs - FlexFabric 12900E - Hewlett Packard Enterprise
Palo Alto, CA, USA
Modular Data Center Core Switchs
FlexFabric 12900E
Modular Data Center Core Switchs FlexFabric 12900E
The HPE FlexFabric 12900E Switch Series is a next-generation modular data center core switch designed to support virtualized data centers and the evolving needs of private and public cloud deployments. It delivers unprecedented levels of performance, buffering, scale, and availability with high-density GbE, 10GbE, 40GbE and 100GbE connectivity. The Switch Series includes 4-, 8-, 10- and 16-slot chassis. Ready for software-defined networking (SDN), the 12900E Switch supports full Layer 2 and 3 features and advanced data center features to build resilient scalable fabrics and achieve convergence. HPE FlexFabric 12900E Switch Series is the next generation modular data center core switch designed to support virtualized data centers and evolution needs of private and public clouds deployments. Ports 16 I/O module slots, maximum Supports a maximum of 768 40GbE, 768 10GbE, 1/10GbE copper, 1/10GbE fiber, 1GbE fiber, or 10/100/1000 ports, or 576 100GbE ports, or a combination Throughput 92.1 Bpps Maximum, depending on model and configuration Switching capacity 184 Tbps Maximum, depending on model and configuration

The HPE FlexFabric 12900E Switch Series is a next-generation modular data center core switch designed to support virtualized data centers and the evolving needs of private and public cloud deployments. It delivers unprecedented levels of performance, buffering, scale, and availability with high-density GbE, 10GbE, 40GbE and 100GbE connectivity. The Switch Series includes 4-, 8-, 10- and 16-slot chassis. Ready for software-defined networking (SDN), the 12900E Switch supports full Layer 2 and 3 features and advanced data center features to build resilient scalable fabrics and achieve convergence.

HPE FlexFabric 12900E Switch Series is the next generation modular data center core switch designed to support virtualized data centers and evolution needs of private and public clouds deployments.

Ports

  • 16 I/O module slots, maximum
  • Supports a maximum of 768 40GbE, 768 10GbE, 1/10GbE copper, 1/10GbE fiber, 1GbE fiber, or 10/100/1000 ports, or 576 100GbE ports, or a combination

Throughput

  • 92.1 Bpps
  • Maximum, depending on model and configuration

Switching capacity

  • 184 Tbps
  • Maximum, depending on model and configuration
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number FlexFabric 12900E
Product Name Modular Data Center Core Switchs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VAEM-L1-S-M1-25V3 - Festo Corporation
Specs
Network Equipment Gateway
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details