Hewlett Packard Enterprise Tiered External Storage System. D6020 Disk Enclosure

Description
Finding it difficult to keep up with the growth in unstructured data? Looking for a cost-effective high capacity direct attach storage (DAS) option? The HPE D6020 Disk Enclosure with 12 Gb/s SAS architecture extends and redefines DAS for ProLiant servers and BladeSystems, The D6020 Enclosure, designed for data-intensive environments, is a storage enclosure for dense, cost-effective external storage expansion for massive data capacity applications, at low $/GB. The D6020 Enclosure can be used not only as a standalone DAS enclosure, but can also be used for expansion in storage applications like Microsoft Storage Spaces, Lustre, Cloud backup, data protection or big data environments. The zoned direct-attach capabilities of the D6020 Enclosure allows server administrators to build local storage on the fly according to their configuration requirements. Capacity 4200 TB Raw Maximum with six enclosures Drive description (70) LFF SAS and/or (70) LFF MDL SAS and/or (70) LFF SAS/SSD Supported See QuickSpecs for list of supported drives Host interface 12Gb/sec SAS
Description
Finding it difficult to keep up with the growth in unstructured data? Looking for a cost-effective high capacity direct attach storage (DAS) option? The HPE D6020 Disk Enclosure with 12 Gb/s SAS architecture extends and redefines DAS for ProLiant servers and BladeSystems, The D6020 Enclosure, designed for data-intensive environments, is a storage enclosure for dense, cost-effective external storage expansion for massive data capacity applications, at low $/GB. The D6020 Enclosure can be used not only as a standalone DAS enclosure, but can also be used for expansion in storage applications like Microsoft Storage Spaces, Lustre, Cloud backup, data protection or big data environments. The zoned direct-attach capabilities of the D6020 Enclosure allows server administrators to build local storage on the fly according to their configuration requirements. Capacity 4200 TB Raw Maximum with six enclosures Drive description (70) LFF SAS and/or (70) LFF MDL SAS and/or (70) LFF SAS/SSD Supported See QuickSpecs for list of supported drives Host interface 12Gb/sec SAS

Suppliers

Company
Product
Description
Supplier Links
Tiered External Storage System. - D6020 Disk Enclosure - Hewlett Packard Enterprise
Palo Alto, CA, USA
Tiered External Storage System.
D6020 Disk Enclosure
Tiered External Storage System. D6020 Disk Enclosure
Finding it difficult to keep up with the growth in unstructured data? Looking for a cost-effective high capacity direct attach storage (DAS) option? The HPE D6020 Disk Enclosure with 12 Gb/s SAS architecture extends and redefines DAS for ProLiant servers and BladeSystems, The D6020 Enclosure, designed for data-intensive environments, is a storage enclosure for dense, cost-effective external storage expansion for massive data capacity applications, at low $/GB. The D6020 Enclosure can be used not only as a standalone DAS enclosure, but can also be used for expansion in storage applications like Microsoft Storage Spaces, Lustre, Cloud backup, data protection or big data environments. The zoned direct-attach capabilities of the D6020 Enclosure allows server administrators to build local storage on the fly according to their configuration requirements. Capacity 4200 TB Raw Maximum with six enclosures Drive description (70) LFF SAS and/or (70) LFF MDL SAS and/or (70) LFF SAS/SSD Supported See QuickSpecs for list of supported drives Host interface 12Gb/sec SAS

Finding it difficult to keep up with the growth in unstructured data? Looking for a cost-effective high capacity direct attach storage (DAS) option? The HPE D6020 Disk Enclosure with 12 Gb/s SAS architecture extends and redefines DAS for ProLiant servers and BladeSystems, The D6020 Enclosure, designed for data-intensive environments, is a storage enclosure for dense, cost-effective external storage expansion for massive data capacity applications, at low $/GB. The D6020 Enclosure can be used not only as a standalone DAS enclosure, but can also be used for expansion in storage applications like Microsoft Storage Spaces, Lustre, Cloud backup, data protection or big data environments. The zoned direct-attach capabilities of the D6020 Enclosure allows server administrators to build local storage on the fly according to their configuration requirements.

Capacity

  • 4200 TB Raw
  • Maximum with six enclosures

Drive description

  • (70) LFF SAS and/or
  • (70) LFF MDL SAS and/or
  • (70) LFF SAS/SSD
  • Supported
  • See QuickSpecs for list of supported drives

Host interface

  • 12Gb/sec SAS
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Hard Drives
Product Number D6020 Disk Enclosure
Product Name Tiered External Storage System.
Device Type Hard Drive
Unlock Full Specs
to access all available technical data

Similar Products

Seagate 2.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Hard Drives - 1441024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Hdd
Interface USB; Usb 1.1, usb 2.0, usb 3.0, usb 3.1
View Details
Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD) - XPort6196 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details