Hewlett Packard Enterprise Fixed Port L3 Managed Ethernet Switches Aruba 2615

Description
The Aruba 2615 Switch Series provides simple, cost-effective, and reliable access-layer connectivity for enterprises, branch offices, and SMBs. This compact and quiet 8-port, fully managed, Basic Layer 3 Fast Ethernet switch with PoE is ideal for deployment in acoustically sensitive environments. A robust Basic Layer 3 feature set supports static and RIP routing, sFlow, ACLs, rate limiting, IPv6, and PoE. The switch is easy to use and deploy, supports PoE devices, and can be managed with the HPE Intelligent Management Center (IMC) Software for a single view of your entire network. The Aruba 2615-8-PoE Switch is a cost-effective solution which can be deployed at enterprise edge, remote branch offices, and converged networks. Ports (8) 10/100 PoE ports, (2) dual-personality ports, (1) RJ-45 serial console port Memory and processor Freescale PowerPC 8313 @ 333 MHz 32 MB flash Packet buffer size: 512 KB dynamically allocated 128 MB DDR2 SDRAM Latency 100 Mb Latency: < 5.3 µs 1000 Mb Latency: < 2.7 µs Throughput up to 4.1 Mpps
Description
The Aruba 2615 Switch Series provides simple, cost-effective, and reliable access-layer connectivity for enterprises, branch offices, and SMBs. This compact and quiet 8-port, fully managed, Basic Layer 3 Fast Ethernet switch with PoE is ideal for deployment in acoustically sensitive environments. A robust Basic Layer 3 feature set supports static and RIP routing, sFlow, ACLs, rate limiting, IPv6, and PoE. The switch is easy to use and deploy, supports PoE devices, and can be managed with the HPE Intelligent Management Center (IMC) Software for a single view of your entire network. The Aruba 2615-8-PoE Switch is a cost-effective solution which can be deployed at enterprise edge, remote branch offices, and converged networks. Ports (8) 10/100 PoE ports, (2) dual-personality ports, (1) RJ-45 serial console port Memory and processor Freescale PowerPC 8313 @ 333 MHz 32 MB flash Packet buffer size: 512 KB dynamically allocated 128 MB DDR2 SDRAM Latency 100 Mb Latency: < 5.3 µs 1000 Mb Latency: < 2.7 µs Throughput up to 4.1 Mpps

Suppliers

Company
Product
Description
Supplier Links
Fixed Port L3 Managed Ethernet Switches - Aruba 2615 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Fixed Port L3 Managed Ethernet Switches
Aruba 2615
Fixed Port L3 Managed Ethernet Switches Aruba 2615
The Aruba 2615 Switch Series provides simple, cost-effective, and reliable access-layer connectivity for enterprises, branch offices, and SMBs. This compact and quiet 8-port, fully managed, Basic Layer 3 Fast Ethernet switch with PoE is ideal for deployment in acoustically sensitive environments. A robust Basic Layer 3 feature set supports static and RIP routing, sFlow, ACLs, rate limiting, IPv6, and PoE. The switch is easy to use and deploy, supports PoE devices, and can be managed with the HPE Intelligent Management Center (IMC) Software for a single view of your entire network. The Aruba 2615-8-PoE Switch is a cost-effective solution which can be deployed at enterprise edge, remote branch offices, and converged networks. Ports (8) 10/100 PoE ports, (2) dual-personality ports, (1) RJ-45 serial console port Memory and processor Freescale PowerPC 8313 @ 333 MHz 32 MB flash Packet buffer size: 512 KB dynamically allocated 128 MB DDR2 SDRAM Latency 100 Mb Latency: < 5.3 µs 1000 Mb Latency: < 2.7 µs Throughput up to 4.1 Mpps

The Aruba 2615 Switch Series provides simple, cost-effective, and reliable access-layer connectivity for enterprises, branch offices, and SMBs. This compact and quiet 8-port, fully managed, Basic Layer 3 Fast Ethernet switch with PoE is ideal for deployment in acoustically sensitive environments. A robust Basic Layer 3 feature set supports static and RIP routing, sFlow, ACLs, rate limiting, IPv6, and PoE. The switch is easy to use and deploy, supports PoE devices, and can be managed with the HPE Intelligent Management Center (IMC) Software for a single view of your entire network.

The Aruba 2615-8-PoE Switch is a cost-effective solution which can be deployed at enterprise edge, remote branch offices, and converged networks.

Ports

  • (8) 10/100 PoE ports, (2) dual-personality ports, (1) RJ-45 serial console port

Memory and processor

  • Freescale PowerPC 8313 @ 333 MHz
  • 32 MB flash
  • Packet buffer size: 512 KB dynamically allocated
  • 128 MB DDR2 SDRAM

Latency

  • 100 Mb Latency: < 5.3 µs
  • 1000 Mb Latency: < 2.7 µs

Throughput

  • up to 4.1 Mpps
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number Aruba 2615
Product Name Fixed Port L3 Managed Ethernet Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Network Switches - 2844526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 18 #
Data Rate 1 Gbps
View Details