Hewlett Packard Enterprise Data Center Switch Router Arista 7280R

Description
The Arista 7280R Data Center Switch Router Series offers purpose-built, fixed-configuration 10/40/100GbE systems, specifically designed for the largest scale data centers. The routers combine scalable L2 and L3 resources and high density with advanced features for network monitoring, precision timing and network virtualization to deliver scalable and deterministic network performance simplifying designs and reducing expenses. The series runs Arista EOS a modular switch operating system with advanced monitoring and a unique state sharing architecture used by all Arista products. Ports (48) QSFP28, (48) SFP+, (48) XGT, or (24) QSFP+ ports (12) QSFP28, (12) QSFP28, or (8) QSFP+ ports Maximum, depending on model Memory and processor System memory: 8 GB Flash memory: 4 GB Packet buffer: 8 GB (4 GB per group of ports) Latency 3.8 µs depending on model Throughput 10.24 Tbps/5.76 Bpps Maximum, depending on model
Description
The Arista 7280R Data Center Switch Router Series offers purpose-built, fixed-configuration 10/40/100GbE systems, specifically designed for the largest scale data centers. The routers combine scalable L2 and L3 resources and high density with advanced features for network monitoring, precision timing and network virtualization to deliver scalable and deterministic network performance simplifying designs and reducing expenses. The series runs Arista EOS a modular switch operating system with advanced monitoring and a unique state sharing architecture used by all Arista products. Ports (48) QSFP28, (48) SFP+, (48) XGT, or (24) QSFP+ ports (12) QSFP28, (12) QSFP28, or (8) QSFP+ ports Maximum, depending on model Memory and processor System memory: 8 GB Flash memory: 4 GB Packet buffer: 8 GB (4 GB per group of ports) Latency 3.8 µs depending on model Throughput 10.24 Tbps/5.76 Bpps Maximum, depending on model

Suppliers

Company
Product
Description
Supplier Links
Data Center Switch Router - Arista 7280R - Hewlett Packard Enterprise
Palo Alto, CA, USA
Data Center Switch Router
Arista 7280R
Data Center Switch Router Arista 7280R
The Arista 7280R Data Center Switch Router Series offers purpose-built, fixed-configuration 10/40/100GbE systems, specifically designed for the largest scale data centers. The routers combine scalable L2 and L3 resources and high density with advanced features for network monitoring, precision timing and network virtualization to deliver scalable and deterministic network performance simplifying designs and reducing expenses. The series runs Arista EOS a modular switch operating system with advanced monitoring and a unique state sharing architecture used by all Arista products. Ports (48) QSFP28, (48) SFP+, (48) XGT, or (24) QSFP+ ports (12) QSFP28, (12) QSFP28, or (8) QSFP+ ports Maximum, depending on model Memory and processor System memory: 8 GB Flash memory: 4 GB Packet buffer: 8 GB (4 GB per group of ports) Latency 3.8 µs depending on model Throughput 10.24 Tbps/5.76 Bpps Maximum, depending on model

The Arista 7280R Data Center Switch Router Series offers purpose-built, fixed-configuration 10/40/100GbE systems, specifically designed for the largest scale data centers. The routers combine scalable L2 and L3 resources and high density with advanced features for network monitoring, precision timing and network virtualization to deliver scalable and deterministic network performance simplifying designs and reducing expenses. The series runs Arista EOS a modular switch operating system with advanced monitoring and a unique state sharing architecture used by all Arista products.

Ports

  • (48) QSFP28, (48) SFP+, (48) XGT, or (24) QSFP+ ports
  • (12) QSFP28, (12) QSFP28, or (8) QSFP+ ports
  • Maximum, depending on model

Memory and processor

  • System memory: 8 GB
  • Flash memory: 4 GB
  • Packet buffer: 8 GB (4 GB per group of ports)

Latency

  • 3.8 µs
  • depending on model

Throughput

  • 10.24 Tbps/5.76 Bpps
  • Maximum, depending on model
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number Arista 7280R
Product Name Data Center Switch Router
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VMPA-ASI-EPL-EU-8E8A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details