Hewlett Packard Enterprise Ethernet Data Center Switches Altoline 6941

Description
The HPE Altoline 6941 Switch Series are an x86-based open-networking, disaggregated family of low-latency 40GbE data center switches in 1U package. Perfect for deployment in web-scale environments as a 10GbE server access or as a 40GbE spine switches. Optimized for data center hot/cold isles deployments with reversible airflow. Hardware support for VXLAN is ideal for deployment in multi-tenancy and overlay environments. Take advantage of the streamlined design and ONIE boot loader to deploy a choice of network operating systems with the freedom to select the management and orchestration tools. The HPE Altoline 6941 Switch Series are an open-networking, disaggregated family of low-latency 40GbE data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a 10GbE server access or as a 40GbE spine switches. Ports 32 QSFP+ 40GbE ports Memory and processor Intel Atom C2538 quad-core x86 processor @ 2.4 GHz 8 GB DDR3 SDRAM storage: mSATA SSD (Optional) Packet buffer size: 12 MB 8 GB NAND flash Latency 40 Gbps Latency: < 0.6 µs Throughput 1440 Mpps Maximum, depending on configuration Routing/switching capacity 2560 Gbps Maximum, depending on configuration
Description
The HPE Altoline 6941 Switch Series are an x86-based open-networking, disaggregated family of low-latency 40GbE data center switches in 1U package. Perfect for deployment in web-scale environments as a 10GbE server access or as a 40GbE spine switches. Optimized for data center hot/cold isles deployments with reversible airflow. Hardware support for VXLAN is ideal for deployment in multi-tenancy and overlay environments. Take advantage of the streamlined design and ONIE boot loader to deploy a choice of network operating systems with the freedom to select the management and orchestration tools. The HPE Altoline 6941 Switch Series are an open-networking, disaggregated family of low-latency 40GbE data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a 10GbE server access or as a 40GbE spine switches. Ports 32 QSFP+ 40GbE ports Memory and processor Intel Atom C2538 quad-core x86 processor @ 2.4 GHz 8 GB DDR3 SDRAM storage: mSATA SSD (Optional) Packet buffer size: 12 MB 8 GB NAND flash Latency 40 Gbps Latency: < 0.6 µs Throughput 1440 Mpps Maximum, depending on configuration Routing/switching capacity 2560 Gbps Maximum, depending on configuration

Suppliers

Company
Product
Description
Supplier Links
Ethernet Data Center Switches - Altoline 6941 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Ethernet Data Center Switches
Altoline 6941
Ethernet Data Center Switches Altoline 6941
The HPE Altoline 6941 Switch Series are an x86-based open-networking, disaggregated family of low-latency 40GbE data center switches in 1U package. Perfect for deployment in web-scale environments as a 10GbE server access or as a 40GbE spine switches. Optimized for data center hot/cold isles deployments with reversible airflow. Hardware support for VXLAN is ideal for deployment in multi-tenancy and overlay environments. Take advantage of the streamlined design and ONIE boot loader to deploy a choice of network operating systems with the freedom to select the management and orchestration tools. The HPE Altoline 6941 Switch Series are an open-networking, disaggregated family of low-latency 40GbE data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a 10GbE server access or as a 40GbE spine switches. Ports 32 QSFP+ 40GbE ports Memory and processor Intel Atom C2538 quad-core x86 processor @ 2.4 GHz 8 GB DDR3 SDRAM storage: mSATA SSD (Optional) Packet buffer size: 12 MB 8 GB NAND flash Latency 40 Gbps Latency: < 0.6 µs Throughput 1440 Mpps Maximum, depending on configuration Routing/switching capacity 2560 Gbps Maximum, depending on configuration

The HPE Altoline 6941 Switch Series are an x86-based open-networking, disaggregated family of low-latency 40GbE data center switches in 1U package. Perfect for deployment in web-scale environments as a 10GbE server access or as a 40GbE spine switches. Optimized for data center hot/cold isles deployments with reversible airflow. Hardware support for VXLAN is ideal for deployment in multi-tenancy and overlay environments. Take advantage of the streamlined design and ONIE boot loader to deploy a choice of network operating systems with the freedom to select the management and orchestration tools.

The HPE Altoline 6941 Switch Series are an open-networking, disaggregated family of low-latency 40GbE data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a 10GbE server access or as a 40GbE spine switches.

Ports

  • 32 QSFP+ 40GbE ports

Memory and processor

  • Intel Atom C2538 quad-core x86 processor @ 2.4 GHz
  • 8 GB DDR3 SDRAM
  • storage: mSATA SSD (Optional)
  • Packet buffer size: 12 MB
  • 8 GB NAND flash

Latency

  • 40 Gbps Latency: < 0.6 µs

Throughput

  • 1440 Mpps
  • Maximum, depending on configuration

Routing/switching capacity

  • 2560 Gbps
  • Maximum, depending on configuration
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number Altoline 6941
Product Name Ethernet Data Center Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Routers - 2661784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable
Protocol / Network WPA, WPA2, WPA3
View Details