Hewlett Packard Enterprise Top of Rack Data Center Switchs Altoline 6900

Description
The HPE Altoline 6900 Switch Series is an open-networking, disaggregated family of cost efficient 1/10GbE data center switches in a 1U form factor. Ideal for deployment in cloud environments as a 10/100/1000BASE-T server access optimized for data center with a low-power, fanless design. Take advantage of the streamlined design and Open Network Install Environment (ONIE) boot loader to deploy a choice of network operating systems; Cumulus Networks or Pica8 for freedom to select the management and orchestration tools. The HPE Altoline 6900 Switch Series is an open-networking, disaggregated family of low-latency 10/100/100BASE-T data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a gigabit server access or management switch Ports 48 1GbE copper ports with 4 10GbE SFP+ ports and 2 20GbE QSFP+ stacking ports Memory and processor Helix4 with embedded Dual-core ARM Cortex-A9 @ 1.0 GHz 2 GB DDR3 SDRAM Packet buffer size: 4 MB 8 GB flash capacity Latency 40 Gbps Latency: > 0.6 µs Switching capacity 128 Gbps
Description
The HPE Altoline 6900 Switch Series is an open-networking, disaggregated family of cost efficient 1/10GbE data center switches in a 1U form factor. Ideal for deployment in cloud environments as a 10/100/1000BASE-T server access optimized for data center with a low-power, fanless design. Take advantage of the streamlined design and Open Network Install Environment (ONIE) boot loader to deploy a choice of network operating systems; Cumulus Networks or Pica8 for freedom to select the management and orchestration tools. The HPE Altoline 6900 Switch Series is an open-networking, disaggregated family of low-latency 10/100/100BASE-T data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a gigabit server access or management switch Ports 48 1GbE copper ports with 4 10GbE SFP+ ports and 2 20GbE QSFP+ stacking ports Memory and processor Helix4 with embedded Dual-core ARM Cortex-A9 @ 1.0 GHz 2 GB DDR3 SDRAM Packet buffer size: 4 MB 8 GB flash capacity Latency 40 Gbps Latency: > 0.6 µs Switching capacity 128 Gbps

Suppliers

Company
Product
Description
Supplier Links
Top of Rack Data Center Switchs - Altoline 6900 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Top of Rack Data Center Switchs
Altoline 6900
Top of Rack Data Center Switchs Altoline 6900
The HPE Altoline 6900 Switch Series is an open-networking, disaggregated family of cost efficient 1/10GbE data center switches in a 1U form factor. Ideal for deployment in cloud environments as a 10/100/1000BASE-T server access optimized for data center with a low-power, fanless design. Take advantage of the streamlined design and Open Network Install Environment (ONIE) boot loader to deploy a choice of network operating systems; Cumulus Networks or Pica8 for freedom to select the management and orchestration tools. The HPE Altoline 6900 Switch Series is an open-networking, disaggregated family of low-latency 10/100/100BASE-T data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a gigabit server access or management switch Ports 48 1GbE copper ports with 4 10GbE SFP+ ports and 2 20GbE QSFP+ stacking ports Memory and processor Helix4 with embedded Dual-core ARM Cortex-A9 @ 1.0 GHz 2 GB DDR3 SDRAM Packet buffer size: 4 MB 8 GB flash capacity Latency 40 Gbps Latency: > 0.6 µs Switching capacity 128 Gbps

The HPE Altoline 6900 Switch Series is an open-networking, disaggregated family of cost efficient 1/10GbE data center switches in a 1U form factor. Ideal for deployment in cloud environments as a 10/100/1000BASE-T server access optimized for data center with a low-power, fanless design. Take advantage of the streamlined design and Open Network Install Environment (ONIE) boot loader to deploy a choice of network operating systems; Cumulus Networks or Pica8 for freedom to select the management and orchestration tools.

The HPE Altoline 6900 Switch Series is an open-networking, disaggregated family of low-latency 10/100/100BASE-T data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a gigabit server access or management switch

Ports

  • 48 1GbE copper ports with 4 10GbE SFP+ ports and 2 20GbE QSFP+ stacking ports

Memory and processor

  • Helix4 with embedded Dual-core ARM Cortex-A9 @ 1.0 GHz
  • 2 GB DDR3 SDRAM
  • Packet buffer size: 4 MB
  • 8 GB flash capacity

Latency

  • 40 Gbps Latency: > 0.6 µs

Switching capacity

  • 128 Gbps
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number Altoline 6900
Product Name Top of Rack Data Center Switchs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Routers - 2674900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 10 #
View Details