Herga Electric Limited Vacuum Switches 6721-0021

Description
Herga 6721-0021 Pressure Sensor
Request a Quote
Description
Herga 6721-0021 Pressure Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Switches - 2596632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vacuum Switches
2596632
Vacuum Switches 2596632
Herga 6721-0021 Pressure Sensor

Herga 6721-0021 Pressure Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Switches
Product Number 2596632
Product Name Vacuum Switches
Pressure Measurement Vacuum; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1000677 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
125P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
PS80 350psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details