Heresite Protective Coatings, LLC High Temperature Silicone Coating HT-106

Description
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective coatings for heat exchange systems that operate in moderate to severely corrosive environments, including both coastal and/or industrial applications. New product for high temperature environments Our latest introduction to the Heresite product family — HT-106 is a high temperature coating. This is a high performance modified silicon polymer coating developed specifically for complex geometry heat transfer equipment which requires high temperature heat resistance. This coating leverages a unique chemistry, designed to protect against degradation due to the combination of high temperature and chemical exposure.
Datasheet
Description
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective coatings for heat exchange systems that operate in moderate to severely corrosive environments, including both coastal and/or industrial applications. New product for high temperature environments Our latest introduction to the Heresite product family — HT-106 is a high temperature coating. This is a high performance modified silicon polymer coating developed specifically for complex geometry heat transfer equipment which requires high temperature heat resistance. This coating leverages a unique chemistry, designed to protect against degradation due to the combination of high temperature and chemical exposure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Silicone Coating - HT-106 - Heresite Protective Coatings, LLC
Manitowoc, WI, USA
High Temperature Silicone Coating
HT-106
High Temperature Silicone Coating HT-106
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective coatings for heat exchange systems that operate in moderate to severely corrosive environments, including both coastal and/or industrial applications. New product for high temperature environments Our latest introduction to the Heresite product family — HT-106 is a high temperature coating. This is a high performance modified silicon polymer coating developed specifically for complex geometry heat transfer equipment which requires high temperature heat resistance. This coating leverages a unique chemistry, designed to protect against degradation due to the combination of high temperature and chemical exposure.

Our 50 years of coating history speaks for itself.

In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective coatings for heat exchange systems that operate in moderate to severely corrosive environments, including both coastal and/or industrial applications.

New product for high temperature environments

Our latest introduction to the Heresite product family — HT-106 is a high temperature coating. This is a high performance modified silicon polymer coating developed specifically for complex geometry heat transfer equipment which requires high temperature heat resistance. This coating leverages a unique chemistry, designed to protect against degradation due to the combination of high temperature and chemical exposure.

Supplier's Site Datasheet

Technical Specifications

  Heresite Protective Coatings, LLC
Product Category Industrial Coatings
Product Number HT-106
Product Name High Temperature Silicone Coating
Type Coating
Chemistry Resin; Silicone
Substrate Aluminum; Metallic; Steel
Cure / Setting Technology Film Drying
Form Aerosol (optional feature); Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Coatings - THERMOSEAL® P110 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Electronic Conformal Coating - CONAP® - ELANTAS North America LLC
Specs
Type Coating; Sealer
Chemistry Acrylic (optional feature); Polyurethane (optional feature); Resin
Form Liquid
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
PEEK Polymer Coatings - VICOTE® F807 Grey - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details