Henrich Electronics, Inc. Industrial SFP Transceiver Modules G-SFP-W Series

Description
G-SFP-W Series The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 1310 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability. Features Single + 3.3V power supply Differential Inputs and Outputs Small Form Factor Pluggable MSA Compliant. Class 1 Laser International Safety Standard IEC 825 Compliant. Complies with EN60825-1 and FDA 21 CFR 1040.10 and 1040.11 Industrial Operation Temp.: -40℃ to +85 ℃ RoHS Compliant
Datasheet
Description
G-SFP-W Series The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 1310 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability. Features Single + 3.3V power supply Differential Inputs and Outputs Small Form Factor Pluggable MSA Compliant. Class 1 Laser International Safety Standard IEC 825 Compliant. Complies with EN60825-1 and FDA 21 CFR 1040.10 and 1040.11 Industrial Operation Temp.: -40℃ to +85 ℃ RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial SFP Transceiver Modules - G-SFP-W Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Industrial SFP Transceiver Modules
G-SFP-W Series
Industrial SFP Transceiver Modules G-SFP-W Series
G-SFP-W Series The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 1310 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability. Features Single + 3.3V power supply Differential Inputs and Outputs Small Form Factor Pluggable MSA Compliant. Class 1 Laser International Safety Standard IEC 825 Compliant. Complies with EN60825-1 and FDA 21 CFR 1040.10 and 1040.11 Industrial Operation Temp.: -40℃ to +85 ℃ RoHS Compliant

G-SFP-W Series

The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 1310 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability.

Features

  • Single + 3.3V power supply
  • Differential Inputs and Outputs
  • Small Form Factor Pluggable MSA Compliant.
  • Class 1 Laser International Safety Standard IEC 825 Compliant. Complies with EN60825-1 and FDA 21 CFR 1040.10 and 1040.11
  • Industrial Operation Temp.: -40℃ to +85 ℃
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number G-SFP-W Series
Product Name Industrial SFP Transceiver Modules
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Standard Unmanaged - 852-1116 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories - BB-SR30018120-SWH - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details