Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
EISELE CONNECTORS INC.
698-0408 -- PNEUMATICS, HYDRAULICS - FITTINGS, COUPLINGS, AND DISTRIBUTORS
Eisele Connectors Inc.
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
698-0408
Description
SCREW-IN CONNECTOR 45,SWIV. G1/
Quarktwin Technology Ltd.
Done
Description
SCREW-IN CONNECTOR 45,SWIV. G1/
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
698-0408
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
698-0408
SCREW-IN CONNECTOR 45,SWIV. G1/
SCREW-IN CONNECTOR 45,SWIV. G1/
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Pipe Fittings
Product Number
698-0408
Product Name
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Connection Type
Angled Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Xleg Conc Red Butt
5038629
Specs
Material
Pigmented Polypropylene
English Size
9.000 inch (229 mm)
Metric Size
225.00 mm (8.86 inch)
View Details
HydraCheck Inc.
Hand-Operated Pump Caterpillar-Style Split Flange Plug
Specs
Connection Type
Flange Connection
English Size
0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Altech Corp.
Nickel-Plated Brass PG-NPT Thread Adapter
6400403
Specs
Fitting Type
Adapter Fitting
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
View Details
2
suppliers
RS Components, Ltd.
Stainless Steel Pipe Fittings
1762180
Specs
Connection Type
Tube - Male English Straight Thread
Material
Stainless; Stainless steel
View Details