Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
EISELE CONNECTORS INC.
687-4218 -- PNEUMATICS, HYDRAULICS - FITTINGS, COUPLINGS, AND DISTRIBUTORS
Eisele Connectors Inc.
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
687-4218
Description
Elbow screw-in connector, M3, 3m
Quarktwin Technology Ltd.
Done
Description
Elbow screw-in connector, M3, 3m
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
687-4218
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
687-4218
Elbow screw-in connector, M3, 3m
Elbow screw-in connector, M3, 3m
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Pipe Fittings
Product Number
687-4218
Product Name
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Fitting Type
Elbow Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Xleg End Cap Butt
5021020
Specs
Material
Pigmented Polypropylene
English Size
2.000 inch (50.8 mm)
Metric Size
63.00 mm (2.48 inch)
View Details
Blacoh Fluid Control, Inc.
INJECTION QUILLS
IQ-SS050-E
Specs
Connection Type
Tube - Male English Straight Thread
Material
Stainless; STAINLESS STEEL
English Size
0.500 inch (12.7 mm)
View Details
Altech Corp.
Nickel-Plated Brass Metric Thread Plugs
6700650
Specs
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
Metric Size
50.00 mm (1.97 inch)
View Details
Petersen Products Co.
Tire Valve Cplg Female Schrader Style To 1/4"hose Barb Brass
912-8301-025000
Specs
Fitting Type
Coupling Fitting
Connection Type
Barbed or Ribbed End
Material
Brass/Bronze; Brass
View Details