Eisele Connectors Inc. Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 629-4603

Description
Screw-in connector, M6, 5mm
Description
Screw-in connector, M6, 5mm

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - 629-4603 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
629-4603
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 629-4603
Screw-in connector, M6, 5mm

Screw-in connector, M6, 5mm

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Pipe Fittings
Product Number 629-4603
Product Name Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Connection Type Straight Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Tee Nut Fittings - 61062 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
English Size 0.375 inch (9.52 mm)
View Details
Xleg 90 Elbow Butt - 5007010 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details