Eisele Connectors Inc. Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 621-0809

Description
Reducing plug, 10, 12mm
Description
Reducing plug, 10, 12mm

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - 621-0809 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
621-0809
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 621-0809
Reducing plug, 10, 12mm

Reducing plug, 10, 12mm

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Pipe Fittings
Product Number 621-0809
Product Name Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Tee Nut Fittings - 61023 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
English Size 0.375 inch (9.52 mm)
View Details
Xleg Tee Butt - 5012015 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details