Bergquist Company (The) Thermal Conductivity Bergquist GPVOUS-0.040-00-4/4

Description
Thermal Conductivity:1W/m.K; Conductive Material:Filled Silicone Polymer; Thickness:1.016mm; Thermal Impedance:-; Dielectric Strength:-; External Length:101.6mm; External Width:101.6mm; Product Range:-; Breakdown Voltage Vbr:6kV
Datasheet
Description
Thermal Conductivity:1W/m.K; Conductive Material:Filled Silicone Polymer; Thickness:1.016mm; Thermal Impedance:-; Dielectric Strength:-; External Length:101.6mm; External Width:101.6mm; Product Range:-; Breakdown Voltage Vbr:6kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Conductivity Bergquist - 18K6324 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Conductivity Bergquist
18K6324
Thermal Conductivity Bergquist 18K6324
Thermal Conductivity:1W/m.K; Conductive Material:Filled Silicone Polymer; Thickness:1.016mm; Thermal Impedance:-; Dielectric Strength:-; External Length:101.6mm; External Width:101.6mm; Product Range:-; Breakdown Voltage Vbr:6kV

Thermal Conductivity:1W/m.K; Conductive Material:Filled Silicone Polymer; Thickness:1.016mm; Thermal Impedance:-; Dielectric Strength:-; External Length:101.6mm; External Width:101.6mm; Product Range:-; Breakdown Voltage Vbr:6kV

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 18K6324
Product Name Thermal Conductivity Bergquist
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

SY300 Aerogel insulation film - Product-SY300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Industry Electronics
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally Conductive, Flame Retardant Encapsulant Passes FAR 25.853(a) Test - EP93AOFR - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Die Bonding Adhesives; Encapsulant or Conformal Coating
View Details
Thermal Pads - 1745698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details