Bergquist Company (The) Gap Pad, Vo Soft; Thermal Conductivity Bergquist BG405792

Description
GAP PAD, VO SOFT; Thermal Conductivity:0.8W/m. K; Conductive Material:Filled Silicone Polymer; Thickness:5.08mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:100mm; Product Range:-; Overall Width:100mmRoHS Compliant: Yes
Datasheet
Description
GAP PAD, VO SOFT; Thermal Conductivity:0.8W/m. K; Conductive Material:Filled Silicone Polymer; Thickness:5.08mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:100mm; Product Range:-; Overall Width:100mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Pad, Vo Soft; Thermal Conductivity Bergquist - 18J2198 - Newark, An Avnet Company
Chicago, IL, United States
Gap Pad, Vo Soft; Thermal Conductivity Bergquist
18J2198
Gap Pad, Vo Soft; Thermal Conductivity Bergquist 18J2198
GAP PAD, VO SOFT; Thermal Conductivity:0.8W/m. K; Conductive Material:Filled Silicone Polymer; Thickness:5.08mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:100mm; Product Range:-; Overall Width:100mmRoHS Compliant: Yes

GAP PAD, VO SOFT; Thermal Conductivity:0.8W/m.K; Conductive Material:Filled Silicone Polymer; Thickness:5.08mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:100mm; Product Range:-; Overall Width:100mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 18J2198
Product Name Gap Pad, Vo Soft; Thermal Conductivity Bergquist
Thermal Conductivity 0.8000 W/m-K (0.4622 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Pads - 9156089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Potting Compound Solutions for PCBAs - Electrolube ® ER2223 High Chemical Epoxy Potting Compound - MacDermid Alpha Electronics Solutions
Specs
Chemical System Epoxy
Industry Automotive; Electronics; Semiconductors, IC's
View Details