Loctite Nordbak 60923 ceramic epoxy comes in gray and is packaged 25 lb per inner, 1 per case. Can be used with metal. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 6 hr cure time before it is fully set and provides maximum strength.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 079340-98992 |
| Product Name | Loctite Nordbak 60923 Gray Ceramic Epoxy - Liquid 25 lb Kit - Base & Accelerator (B/A) 2:1 Mix Ratio - 98992 |
| Type | Coating |