Loctite SF 790 Paint Remover is a methylene chloride-based aerosol cleaner designed for removing baked-on gaskets, gasket cements, and other stubborn deposits from metal surfaces. The product appears as a milky white to pale yellow liquid and is non-curing, making it suitable for quick application. It effectively lifts off carbon deposits, dried oil, grease, and paint within minutes, and its spray formulation allows for easy application on intricate shapes and vertical surfaces without running off. This paint remover is not recommended for use on plastics or in pure oxygen environments. It is packaged in an 18 oz aerosol can and should be used in well-ventilated areas. Proper handling precautions should be observed, and it is advised to consult the Material Safety Data Sheet (MSDS) for safe usage guidelines. The product should be stored in a dry location at optimal temperatures between 8 °C and 21 °C to maintain its effectiveness.
Some products have limited compatibility and should only be used on select materials. The Loctite SF 790 paint remover is compatible with metal. Formerly known as Loctite Chisel. This paint remover is packaged 10 per case.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cleaning Agents and Surface Treatments |
| Product Number | 079340-79040 |
| Product Name | Loctite SF 790 Paint Remover - Spray 18 oz Aerosol Can - Formerly Known as Loctite Chisel - 79040 |