Loctite UK Loctite SV-A/S Paste Anti-Seize Lubricant - 12 oz Aerosol Can - Food Grade, Military Grade - 76759 76759

Description
Some products have limited compatibility and should only be used on select materials. The Loctite SV-A/S paste anti-seize lubricant is compatible with aluminum and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade, Military Grade. Can be used to a maximum temperature of +1600 F. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.
Datasheet
Description
Some products have limited compatibility and should only be used on select materials. The Loctite SV-A/S paste anti-seize lubricant is compatible with aluminum and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade, Military Grade. Can be used to a maximum temperature of +1600 F. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loctite SV-A/S Paste Anti-Seize Lubricant - 12 oz Aerosol Can - Food Grade, Military Grade - 76759 - 079340-76759 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite SV-A/S Paste Anti-Seize Lubricant - 12 oz Aerosol Can - Food Grade, Military Grade - 76759
079340-76759
Loctite SV-A/S Paste Anti-Seize Lubricant - 12 oz Aerosol Can - Food Grade, Military Grade - 76759 079340-76759
Some products have limited compatibility and should only be used on select materials. The Loctite SV-A/S paste anti-seize lubricant is compatible with aluminum and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade, Military Grade. Can be used to a maximum temperature of +1600 F. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.

Some products have limited compatibility and should only be used on select materials. The Loctite SV-A/S paste anti-seize lubricant is compatible with aluminum and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade, Military Grade. Can be used to a maximum temperature of +1600 F. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 079340-76759
Product Name Loctite SV-A/S Paste Anti-Seize Lubricant - 12 oz Aerosol Can - Food Grade, Military Grade - 76759
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

Lubricant Brilube 30 LUBE32 - 1425LUBE32 - Certex UK
Specs
Functions Lubricant
Industry Applications Marine
Features Aerosol, Sprayable or Misting; Tower Cranes, mobile cranes, dockside cranes and fishing ropes.
View Details
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Air Dry MoS2 Solid Film Lubricant - Perma-Slik®G - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Molybdenum or Metal Sulphide
View Details