587(TM) Blue, High Performance RTV Silicone Gasket Maker, 50 lb. Net Wt. Pail RoHS Compliant: Yes
Loctite 587 blue gasket adhesive/sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 232 psi. Minimum to maximum operating temperatures are -74.2 F to +500 F.
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Adhesives | Industrial Sealants |
| Product Number | 99B0512 | 079340-58791 |
| Product Name | 587(Tm) Blue, High Performance Rtv Silicone Gasket Maker, 50 Lb. Net Wt. Pail Rohs Compliant Loctite | Loctite 587 Gasket Adhesive/Sealant - Blue Paste 50 lb Pail - 58791 |
| Type / Form | Grease, Paste |