Loctite UK Loctite LB N-5000 Paste Anti-Seize Lubricant - 8 oz Can - Formerly Known as Loctite High Purity N-5000 - 51243 51243

Description
Some products have limited compatibility and should only be used on select materials. The Loctite LB N-5000 paste anti-seize lubricant is compatible with steel and titanium. Main ingredient is comprised of nickel. Can be used under the following temperature ranges: -20 F minimum operating temperature to +2399 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite High Purity N-5000. This anti-seize lubricant is packaged 12 per case.
Datasheet
Description
Some products have limited compatibility and should only be used on select materials. The Loctite LB N-5000 paste anti-seize lubricant is compatible with steel and titanium. Main ingredient is comprised of nickel. Can be used under the following temperature ranges: -20 F minimum operating temperature to +2399 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite High Purity N-5000. This anti-seize lubricant is packaged 12 per case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loctite LB N-5000 Paste Anti-Seize Lubricant - 8 oz Can - Formerly Known as Loctite High Purity N-5000 - 51243 - 079340-51243 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite LB N-5000 Paste Anti-Seize Lubricant - 8 oz Can - Formerly Known as Loctite High Purity N-5000 - 51243
079340-51243
Loctite LB N-5000 Paste Anti-Seize Lubricant - 8 oz Can - Formerly Known as Loctite High Purity N-5000 - 51243 079340-51243
Some products have limited compatibility and should only be used on select materials. The Loctite LB N-5000 paste anti-seize lubricant is compatible with steel and titanium. Main ingredient is comprised of nickel. Can be used under the following temperature ranges: -20 F minimum operating temperature to +2399 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite High Purity N-5000. This anti-seize lubricant is packaged 12 per case.

Some products have limited compatibility and should only be used on select materials. The Loctite LB N-5000 paste anti-seize lubricant is compatible with steel and titanium. Main ingredient is comprised of nickel. Can be used under the following temperature ranges: -20 F minimum operating temperature to +2399 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite High Purity N-5000. This anti-seize lubricant is packaged 12 per case.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 079340-51243
Product Name Loctite LB N-5000 Paste Anti-Seize Lubricant - 8 oz Can - Formerly Known as Loctite High Purity N-5000 - 51243
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

ROCOL Wire Rope Lubricant - 1425 - Certex UK
Specs
Functions Lubricant
Use Temperature 122 to 356 F (50 to 180 C)
View Details
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Mil Spec MoS2 Solid Film Lubricant - Lube-Lok®5306 - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant; Bearings
Composition / Chemistry Molybdenum or Metal Sulphide
View Details