Loctite UK Loctite LB 8008 Paste Anti-Seize Lubricant - 42 lb Pail - Formerly Known as Loctite C5-A - 51011 51011

Description
Some products have limited compatibility and should only be used on select materials. The Loctite LB 8008 paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. Formerly known as Loctite C5-A. This anti-seize lubricant is packaged 1 per case.
Datasheet
Description
Some products have limited compatibility and should only be used on select materials. The Loctite LB 8008 paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. Formerly known as Loctite C5-A. This anti-seize lubricant is packaged 1 per case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loctite LB 8008 Paste Anti-Seize Lubricant - 42 lb Pail - Formerly Known as Loctite C5-A - 51011 - 079340-51011 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite LB 8008 Paste Anti-Seize Lubricant - 42 lb Pail - Formerly Known as Loctite C5-A - 51011
079340-51011
Loctite LB 8008 Paste Anti-Seize Lubricant - 42 lb Pail - Formerly Known as Loctite C5-A - 51011 079340-51011
Some products have limited compatibility and should only be used on select materials. The Loctite LB 8008 paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. Formerly known as Loctite C5-A. This anti-seize lubricant is packaged 1 per case.

Some products have limited compatibility and should only be used on select materials. The Loctite LB 8008 paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. Formerly known as Loctite C5-A. This anti-seize lubricant is packaged 1 per case.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 079340-51011
Product Name Loctite LB 8008 Paste Anti-Seize Lubricant - 42 lb Pail - Formerly Known as Loctite C5-A - 51011
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

AERZEN Special Oils - Special Oil VD - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Screw compressors Type VM
Use Temperature 50 to 140 F (10 to 60 C)
View Details
Electrolube ® EGF Eltinert F Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Lubricant
Industry Applications Electrical / Electronic
View Details
Lubricants - 308982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
Use Temperature -22 F (-30 C)
View Details
Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details