Loctite UK Loctite C5A Paste Anti-Seize Lubricant - 1 lb Can - 51006 51006

Description
Some products have limited compatibility and should only be used on select materials. The Loctite C5A paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.
Description
Some products have limited compatibility and should only be used on select materials. The Loctite C5A paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.
Datasheet
Datasheet Summary
Powered by GS/AI

Loctite C5A Paste Anti-Seize Lubricant is a copper-based anti-seize product designed to prevent high-temperature seizing and galling of mated parts. It is suitable for use on a variety of materials including copper, brass, cast iron, steel, stainless steel, plastics, and non-metallic gasketing materials. The lubricant operates effectively within a temperature range of -29 °C to +982 °C (-20 °F to +1800 °F) and has a non-curing formulation. The product features a copper-colored appearance and is free from lumps or coarse particles. It has a specific gravity of 1.2 to 1.4 and a density of 1.27 g/ml. The anti-seize lubricant contains 40% solids and has a penetration range of 325 to 375 (ISO 2137). It is particularly beneficial in applications involving original equipment and maintenance in industries such as petroleum, steel mills, power plants, marine, and foundries. However, it is not recommended for use in pure oxygen or oxygen-rich environments, nor should it be used with chlorine or strong oxidizing materials. Proper handling and storage conditions are advised to maintain product integrity.

Datasheet Summary
Powered by GS/AI

Loctite C5A Paste Anti-Seize Lubricant is a copper-based anti-seize product designed to prevent high-temperature seizing and galling of mated parts. It is suitable for use on a variety of materials including copper, brass, cast iron, steel, stainless steel, plastics, and non-metallic gasketing materials. The lubricant operates effectively within a temperature range of -29 °C to +982 °C (-20 °F to +1800 °F) and has a non-curing formulation. The product features a copper-colored appearance and is free from lumps or coarse particles. It has a specific gravity of 1.2 to 1.4 and a density of 1.27 g/ml. The anti-seize lubricant contains 40% solids and has a penetration range of 325 to 375 (ISO 2137). It is particularly beneficial in applications involving original equipment and maintenance in industries such as petroleum, steel mills, power plants, marine, and foundries. However, it is not recommended for use in pure oxygen or oxygen-rich environments, nor should it be used with chlorine or strong oxidizing materials. Proper handling and storage conditions are advised to maintain product integrity.

Suppliers

Company
Product
Description
Supplier Links
Loctite C5A Paste Anti-Seize Lubricant - 1 lb Can - 51006 - 079340-51006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite C5A Paste Anti-Seize Lubricant - 1 lb Can - 51006
079340-51006
Loctite C5A Paste Anti-Seize Lubricant - 1 lb Can - 51006 079340-51006
Some products have limited compatibility and should only be used on select materials. The Loctite C5A paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.

Some products have limited compatibility and should only be used on select materials. The Loctite C5A paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 079340-51006
Product Name Loctite C5A Paste Anti-Seize Lubricant - 1 lb Can - 51006
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

Kaeser Spare Parts -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Fluid / Oil
Functions Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic
View Details
Electrolube ® CTG Contact Thermal Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Lubricant; Corrosion Inhibiting or Rust Preventative
Industry Applications Automotive or Transportation; Electrical / Electronic
View Details
Graphite Solid Film Lubricant - Lube-Lok®4856 - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Graphite
View Details