Some products have limited compatibility and should only be used on select materials. The Loctite LB 8070 solid anti-seize lubricant is compatible with aluminum, nickel, steel and titanium. Can be used under the following temperature ranges: -20 F minimum operating temperature to +2399 F maximum operating temperature. Formerly known as Loctite Quickstix Heavy Duty Anti-Seize. This anti-seize lubricant is packaged 10 per case.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | 079340-41205 |
| Product Name | Loctite LB 8070 Solid Anti-Seize Lubricant - 20 g Stick - Formerly Known as Loctite Quickstix Heavy Duty Anti-Seize - 41205 |
| Type | Anti-Seize Compound or Thread Lubricant |