Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SCREEN DISPLAYS
BERGQUIST COMPANY (THE)
400333 -- TOUCH SCREEN OVERLAYS
Bergquist Company (The)
Touch Screen Overlays
400333
Description
"Resistive Touch Screen Overlay 3.5"" (88.90mm) 5-Wire"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Resistive Touch Screen Overlay 3.5"" (88.90mm) 5-Wire"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Touch Screen Overlays
BER256-ND
Touch Screen Overlays
BER256-ND
"Resistive Touch Screen Overlay 3.5"" (88.90mm) 5-Wire"
"Resistive Touch Screen Overlay 3.5"" (88.90mm) 5-Wire"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Touch Screen Displays
Product Number
BER256-ND
Product Name
Touch Screen Overlays
External Connections
5-Wire
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Visu Panel - Control Panel
762-4201/8000-001
Specs
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type
Resistive
View Details
Advantech
12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA/DP and Wide Operating Temperature Range
FPM-7121T-R3AE
Specs
Style
External
Screen Type
LCD or other Flat Panel Display
Mounting Options
Panel; Wall
View Details
NKK Switches
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail
FTAS00-10.4AS-4A
Specs
External Connections
Serial Interface; USB
Sensor Type
Resistive
Screen Width
6.75 inch (171 mm)
View Details
3
suppliers
Allen-Bradley / Rockwell Automation
PanelView 5310 6" Graphic Terminal
2713P-T6CD1
Specs
Screen Type
LCD or other Flat Panel Display
View Details