Some products have limited compatibility and should only be used on select materials. The Loctite dry film anti-seize lubricant is compatible with metal. Main ingredient is comprised of molybdenum disulfide. Can be used under the following temperature ranges: -20 F minimum operating temperature to +752 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant.
The Loctite LB 8017 dry film anti-seize lubricant is easy to use. Can be used to a maximum temperature of +2400 F. In addition to the other features this product also has water-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | 079340-39895 |
| Product Name | Loctite Dry Film Anti-Seize Lubricant - 12 oz Aerosol Can - 39895 |
| Type | Anti-Seize Compound or Thread Lubricant |