Some products have limited compatibility and should only be used on select materials. The Loctite C5A paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. This anti-seize lubricant is packaged 12 per case.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Number | 079340-39643 |
| Product Name | Loctite C5A Paste Anti-Seize Lubricant - 1 lb Brush Top Can - 39643 |
| Type | Anti-Seize Compound or Thread Lubricant |