Loctite UK Loctite LB 8065 Copper Anti-Seize Lubricant - Solid 20 g Stick - Military Grade - Formerly Known as Loctite Quickstix C5-A - 37229 37229

Description
Some products have limited compatibility and should only be used on select materials. The Loctite LB 8065 anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Is rated as Military Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: MIL-PRF-907E, CFIA. Formerly known as Loctite Quickstix C5-A.
Datasheet
Description
Some products have limited compatibility and should only be used on select materials. The Loctite LB 8065 anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Is rated as Military Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: MIL-PRF-907E, CFIA. Formerly known as Loctite Quickstix C5-A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loctite LB 8065 Copper Anti-Seize Lubricant - Solid 20 g Stick - Military Grade - Formerly Known as Loctite Quickstix C5-A - 37229 - 079340-37229 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite LB 8065 Copper Anti-Seize Lubricant - Solid 20 g Stick - Military Grade - Formerly Known as Loctite Quickstix C5-A - 37229
079340-37229
Loctite LB 8065 Copper Anti-Seize Lubricant - Solid 20 g Stick - Military Grade - Formerly Known as Loctite Quickstix C5-A - 37229 079340-37229
Some products have limited compatibility and should only be used on select materials. The Loctite LB 8065 anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Is rated as Military Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: MIL-PRF-907E, CFIA. Formerly known as Loctite Quickstix C5-A.

Some products have limited compatibility and should only be used on select materials. The Loctite LB 8065 anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Is rated as Military Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1800 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: MIL-PRF-907E, CFIA. Formerly known as Loctite Quickstix C5-A.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 079340-37229
Product Name Loctite LB 8065 Copper Anti-Seize Lubricant - Solid 20 g Stick - Military Grade - Formerly Known as Loctite Quickstix C5-A - 37229
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
Graphite Solid Film Lubricant - Lube-Lok®4856 - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Graphite
View Details
AERZEN Special Oils - Special Oil GA - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Rotary Lobe Blowers Type GM
View Details