Loctite UK Loctite EA E-00CL Clear Epoxy Adhesive - Clear - 50 ml Dual Cartridge - Formerly Known as Loctite E-00CL Hysol 29289

Description
Loctite EA E-00CL clear epoxy adhesive is compatible with ceramic, glass, metal, plastic, rubber and wood materials with a 24 hr cure time. Provides a 3 min working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 2160 psi and tensile strength of 3830 psi. Maximum operating temperature is +180 F. Formerly known as Loctite E-00CL Hysol.
Description
Loctite EA E-00CL clear epoxy adhesive is compatible with ceramic, glass, metal, plastic, rubber and wood materials with a 24 hr cure time. Provides a 3 min working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 2160 psi and tensile strength of 3830 psi. Maximum operating temperature is +180 F. Formerly known as Loctite E-00CL Hysol.
Datasheet
Datasheet Summary
Powered by GS/AI

Loctite EA E-00CL Clear Epoxy Adhesive is a fast-setting, two-component epoxy adhesive designed for industrial applications. It comes in a 50 ml dual cartridge format and cures at room temperature to form a clear, rigid bondline. The adhesive has a working life of approximately 3.5 minutes and a tack-free time of 4 minutes. Once cured, it exhibits a tensile strength of 3,830 psi and a shear strength of 2,160 psi on grit-blasted steel, making it suitable for bonding various substrates including metals, plastics, glass, rubber, and wood. The cured epoxy is resistant to a wide range of chemicals and solvents, and it serves as an excellent electrical insulator. It is particularly effective in applications requiring a clear bondline and is ideal for general-purpose bonding, potting, or encapsulating. The product is not recommended for use in pure oxygen or with strong oxidizing materials. Proper surface preparation and application techniques are essential for achieving maximum bond strength.

Datasheet Summary
Powered by GS/AI

Loctite EA E-00CL Clear Epoxy Adhesive is a fast-setting, two-component epoxy adhesive designed for industrial applications. It comes in a 50 ml dual cartridge format and cures at room temperature to form a clear, rigid bondline. The adhesive has a working life of approximately 3.5 minutes and a tack-free time of 4 minutes. Once cured, it exhibits a tensile strength of 3,830 psi and a shear strength of 2,160 psi on grit-blasted steel, making it suitable for bonding various substrates including metals, plastics, glass, rubber, and wood. The cured epoxy is resistant to a wide range of chemicals and solvents, and it serves as an excellent electrical insulator. It is particularly effective in applications requiring a clear bondline and is ideal for general-purpose bonding, potting, or encapsulating. The product is not recommended for use in pure oxygen or with strong oxidizing materials. Proper surface preparation and application techniques are essential for achieving maximum bond strength.

Suppliers

Company
Product
Description
Supplier Links
Loctite EA E-00CL Clear Epoxy Adhesive - Clear - 50 ml Dual Cartridge - Formerly Known as Loctite E-00CL Hysol - 079340-29289 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite EA E-00CL Clear Epoxy Adhesive - Clear - 50 ml Dual Cartridge - Formerly Known as Loctite E-00CL Hysol
079340-29289
Loctite EA E-00CL Clear Epoxy Adhesive - Clear - 50 ml Dual Cartridge - Formerly Known as Loctite E-00CL Hysol 079340-29289
Loctite EA E-00CL clear epoxy adhesive is compatible with ceramic, glass, metal, plastic, rubber and wood materials with a 24 hr cure time. Provides a 3 min working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 2160 psi and tensile strength of 3830 psi. Maximum operating temperature is +180 F. Formerly known as Loctite E-00CL Hysol.

Loctite EA E-00CL clear epoxy adhesive is compatible with ceramic, glass, metal, plastic, rubber and wood materials with a 24 hr cure time. Provides a 3 min working time. Works in a mix ratio of 1:1. Delivers great performance with a shear strength of 2160 psi and tensile strength of 3830 psi. Maximum operating temperature is +180 F. Formerly known as Loctite E-00CL Hysol.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number 079340-29289
Product Name Loctite EA E-00CL Clear Epoxy Adhesive - Clear - 50 ml Dual Cartridge - Formerly Known as Loctite E-00CL Hysol
Chemical System Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, RTV Silicone Adhesive, UL Listed - AS1803 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Flame Retardant; UL Rating
View Details
Thermally silicone pad for AI - SF1200 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 257 F (-50 to 125 C)
View Details
Dymax Ultra Light-Weld® 3-20809 UV Curing Adhesive Yellow 10 mL MR Syringe - 3-20809 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Sealant
Viscosity 16000 cP
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details