Bergquist Company (The) Pads, Sheets, Bridges 2678611

Description
Thermal Pad Gray 203.20mm x 203.20mm Square Tacky - Both Sides
Request a Quote Datasheet
Description
Thermal Pad Gray 203.20mm x 203.20mm Square Tacky - Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 211-2678611-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
211-2678611-ND
Pads, Sheets, Bridges 211-2678611-ND
Thermal Pad Gray 203.20mm x 203.20mm Square Tacky - Both Sides

Thermal Pad Gray 203.20mm x 203.20mm Square Tacky - Both Sides

Buy Now Datasheet
Thermal Gap Filler Pad, Silicone, Grey; Thermal Conductivity Loctite - 83AH7341 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Filler Pad, Silicone, Grey; Thermal Conductivity Loctite
83AH7341
Thermal Gap Filler Pad, Silicone, Grey; Thermal Conductivity Loctite 83AH7341
THERMAL GAP FILLER PAD, SILICONE, GREY; Thermal Conductivity:12W/m.K ; Conductive Material:Silicone; Thickness:-; Thermal Impedance:-; Dielectric Strength:-; External Length:8"; External Width:8" RoHS Compliant: Yes

THERMAL GAP FILLER PAD, SILICONE, GREY; Thermal Conductivity:12W/m.K; Conductive Material:Silicone; Thickness:-; Thermal Impedance:-; Dielectric Strength:-; External Length:8"; External Width:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number 211-2678611-ND 83AH7341
Product Name Pads, Sheets, Bridges Thermal Gap Filler Pad, Silicone, Grey; Thermal Conductivity Loctite
Thermal Conductivity 12 W/m-K (6.93 BTU-ft/hr-ft²-F) 12 W/m-K (6.93 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details
Highly Thermal Conductive, Electricity Insulative, Low Viscosity Type Silicone Compound - SARCON ® SPG-20A - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Chemical System Silicone
Industry Electronics; Semiconductors, IC's
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details